EN
  • EN
  • DE

PS32R372SAK0MMM

Part No PS32R372SAK0MMM
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description S32R37 multicore Power Architecture, 240 MHz, ISO 26262, AEC-Q100 - S32R MCUs for Radar applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231255-PS32R372SAK0MMM
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS32R372SAK0MMM CAD Model

Description

NXP PS32R372SAK0MMM - Advanced Microcontroller for Robust Applications

The NXP PS32R372SAK0MMM is a state-of-the-art microcontroller designed to meet the demanding requirements of modern embedded systems. This microcontroller is part of NXP's reputable product line, known for its robust performance, reliability, and integration of cutting-edge features.

At the core of the PS32R372SAK0MMM lies an efficient 32-bit ARM Cortex-M core, which provides the computational power needed to handle complex algorithms and tasks. The ARM Cortex-M core is renowned for its low-power consumption and high-performance capabilities, making it an ideal choice for battery-powered or energy-sensitive applications.

With its extensive memory options, including advanced flash memory technology and ample RAM, the PS32R372SAK0MMM ensures smooth and swift data processing and storage. This allows for quick firmware updates and data logging operations, which are essential for applications that require frequent code revisions or need to maintain operation logs.

The microcontroller is equipped with a wide range of connectivity options. It includes multiple communication interfaces such as UART, SPI, I2C, and CAN, enabling it to connect with other devices and peripherals effortlessly. This makes the PS32R372SAK0MMM highly versatile and suitable for various applications, from industrial control systems to sophisticated IoT devices.

One of the standout features of the PS32R372SAK0MMM is its robust security framework. It incorporates advanced security features to protect against threats and ensure the integrity and confidentiality of data. With hardware-based encryption and secure boot mechanisms, the device is well-suited for applications where security is of utmost importance.

Furthermore, the NXP PS32R372SAK0MMM is designed with a comprehensive set of analog and digital peripherals. These include ADCs, DACs, timers, and PWM controllers, which are crucial for handling various sensors and actuators in real-time control systems.

In summary, the NXP PS32R372SAK0MMM microcontroller is a highly integrated, secure, and efficient solution for a wide array of applications. Its powerful ARM Cortex-M core, extensive memory, versatile connectivity, and advanced security make it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Intel
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess