EN
  • EN
  • DE

PRTR5V0U2X,215

Part No PRTR5V0U2X,215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Protection Diodes / TVS Diodes Ultra low capacitance double rail-to-rail ESD protection diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 096470-PRTR5V0U2X,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Multimedia, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2X,215 CAD Model

Description

The PRTR5V0U2X,215 is a high-performance, dual-line ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an ideal choice for ensuring the reliability and longevity of your electronic applications.

Key Features

  • ESD Protection: The device offers exceptional ESD protection for two lines, capable of withstanding ESD discharges up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety of your electronic circuits.
  • Low Clamping Voltage: With a low clamping voltage, the PRTR5V0U2X,215 ensures that any transient voltage spikes are quickly suppressed, protecting downstream components from potential damage.
  • Low Capacitance: The device features ultra-low line capacitance, making it suitable for high-speed signal lines without compromising signal integrity, which is crucial for applications such as USB 2.0, HDMI, and other high-speed data interfaces.
  • Small Package Size: Housed in a small SOT-143B surface-mount package, the PRTR5V0U2X,215 minimizes PCB space requirements, which is beneficial for compact electronic designs.
  • High Reliability: Designed and manufactured by NXP, a leader in the semiconductor industry, this ESD protection device is built to meet high-quality standards, ensuring reliable performance in a variety of applications.

Applications

The PRTR5V0U2X,215 is versatile and can be used in a wide array of applications where ESD protection is critical. This includes consumer electronics such as smartphones, tablets, and laptops, as well as industrial controls, medical equipment, and automotive electronics. Its low capacitance and high ESD protection levels make it particularly well-suited for protecting high-speed data lines and sensitive digital interfaces.

Product Summary

In summary, the PRTR5V0U2X,215 from NXP Semiconductors is a highly effective solution for protecting sensitive electronic circuits from ESD and other transient voltage events. Its combination of low clamping voltage, low line capacitance, and small package size makes it an excellent choice for designers looking to enhance the durability and reliability of their high-speed digital applications.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess