EN
  • EN
  • DE

PN65TEV1207D65AL0

Part No PN65TEV1207D65AL0
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972768-PN65TEV1207D65AL0
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN65TEV1207D65AL0 CAD Model

Description

The PN65TEV1207D65AL0 is a cutting-edge solution from NXP Semiconductors, designed to streamline and enhance contactless communication in a multitude of applications. This product is part of NXP's renowned PN series, which is synonymous with innovation and reliability in the field of Near Field Communication (NFC) technology.

Key Features

  • Integrated NFC Controller: The device boasts an advanced NFC controller that supports a wide range of contactless communication methods. This includes compatibility with ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693 protocols, ensuring versatility in various use cases.
  • Secure Element Functionality: Enhanced security is provided through an embedded Secure Element (SE), which is capable of hosting applications with a need for high levels of security, such as payment systems, access control, and identity verification.
  • Energy Efficiency: Designed with power conservation in mind, the PN65TEV1207D65AL0 operates with minimal power consumption, making it ideal for battery-powered devices where efficiency is paramount.
  • Easy Integration: The product is engineered to facilitate easy integration into existing systems, providing a seamless user experience and reducing time to market for developers and manufacturers.

Applications

The versatility of the PN65TEV1207D65AL0 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Mobile payment terminals and point of sale (POS) systems
  • Smartphones and wearable tech with NFC capabilities
  • Access control systems and secure entry points
  • Public transportation ticketing systems
  • Identity verification and secure document exchange

Technical Specifications

The PN65TEV1207D65AL0 is designed with technical excellence in mind, featuring:

  • A compact form factor for space-constrained environments
  • Robust data encryption and privacy protection mechanisms
  • High-speed data transfer rates for efficient communication
  • Durable construction that withstands the rigors of daily use

In conclusion, the PN65TEV1207D65AL0 from NXP Semiconductors represents a sophisticated blend of security, efficiency, and versatility, making it an ideal choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,824 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess