EN
  • EN
  • DE

PN5331B3HN/C270,55

Part No PN5331B3HN/C270,55
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRAN 13.56MZ 40HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC 2.5V ~ 3.6V 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN5331
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PN5331B3HNC27055,568-8612,935287868551,PN5331B3HN/C270,55-ND,Q4466185
Standard Package 490
Win Source Part Number 1011080-PN5331B3HN/C270,55
Ultra Librarian 3D Model Ultra Librarian PN5331B3HN/C270,55 CAD Model

Description

The PN5331B3HN/C270,55 is a highly integrated NFC (Near Field Communication) controller from NXP Semiconductors, designed for enabling contactless communication at 13.56 MHz. This advanced chip is a perfect solution for a wide range of NFC applications, such as contactless payments, access control, and smart advertising. With its robust and flexible feature set, the PN5331B3HN/C270,55 offers seamless integration into various electronic devices, including smartphones, tablets, and point-of-sale (POS) systems.

Key Features

  • High Integration: The controller integrates an RF field detector, an antenna driver, and a power supply control function, reducing the number of external components required and simplifying the design process.
  • Multiple Communication Protocols: It supports various communication protocols, including ISO/IEC 14443 Type A and B, FeliCa, and MIFARE, ensuring compatibility with a broad range of NFC devices and tags.
  • High-Speed Data Transfer: With a maximum data rate of 424 kbit/s, it allows for quick and efficient data exchange, which is crucial for applications requiring fast transaction times.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications where power efficiency is critical.
  • Flexible Interfaces: It offers a variety of host interfaces, including I2C, SPI, and UART, providing flexibility in system design and ease of integration with different microcontrollers or processors.

Applications

The PN5331B3HN/C270,55 is versatile and can be used across a spectrum of NFC-enabled applications. Some of the common use cases include:

  • Contactless payment terminals
  • Access control systems
  • Public transportation fare systems
  • Smart advertising and marketing solutions
  • Peer-to-peer communication devices

Design Support

NXP provides comprehensive design support for the PN5331B3HN/C270,55, including technical documentation, reference designs, and software tools to facilitate development and speed up the time to market for NFC-enabled products.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7596 $59.5192
5+ $24.4181 $122.0905
7+ $23.6551 $165.5857
9+ $22.8920 $206.0280
12+ $22.1289 $265.5468
16+ $19.8398 $317.4368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess