EN
  • EN
  • DE

PEMI8QFN/LT,132

Part No PEMI8QFN/LT,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 65 OHM/23PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Attenuation Value 23dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 65
Values R = 65 Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.047" W (3.30mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087503-PEMI8QFN/LT,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI8QFN/LT,132 CAD Model

Description

Product Overview: PEMI8QFN/LT,132 from NXP

The PEMI8QFN/LT,132 is a high-performance, low-threshold voltage MOSFET designed and manufactured by NXP Semiconductors. This MOSFET is housed in a compact QFN package, making it an ideal solution for space-constrained applications. The device is part of NXP's renowned portfolio of semiconductor products, known for their reliability and cutting-edge technology.

This product is characterized by its low on-resistance and high switching speed, which makes it an excellent choice for power management tasks in modern electronic circuits. The low threshold voltage allows the MOSFET to be driven at lower gate voltages, reducing the overall power consumption of the system and enhancing its efficiency.

The PEMI8QFN/LT,132 is suitable for a wide range of applications, including but not limited to, DC-DC converters, motor control circuits, and power management for portable devices. Its robustness is further enhanced by its ability to withstand high continuous and pulsed current loads, making it a reliable component in demanding situations.

NXP's commitment to quality ensures that the PEMI8QFN/LT,132 MOSFET meets the stringent requirements of the industry. It is designed to operate over a broad temperature range, maintaining performance even under extreme conditions. The device also features built-in protection against electrostatic discharge (ESD), safeguarding it from the potential damage caused by static electricity.

The QFN package of the PEMI8QFN/LT,132 not only allows for a smaller footprint on the PCB but also provides excellent thermal performance. The efficient heat dissipation capabilities ensure that the MOSFET operates within safe temperature limits, contributing to the longevity of the product and the overall system.

In summary, the PEMI8QFN/LT,132 from NXP Semiconductors is a versatile, high-efficiency MOSFET that delivers superior performance in a compact form factor. Its low power consumption, high-speed switching, and robust design make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3264 $58.7520
435+ $0.2679 $116.5365
670+ $0.2596 $173.9320
920+ $0.2511 $231.0120
1,190+ $0.2428 $288.9320
1,595+ $0.2176 $347.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess