The PDTC124ET315 is a high-performance, surface-mount NPN resistor-equipped transistor, also known as a digital transistor, from NXP Semiconductors. This device is designed to simplify circuit design by integrating the bias resistor and the transistor in a single package, which also helps in reducing component count and board space in various applications.
Key Features
- Integrated Bias Resistor: The PDTC124ET315 comes with a built-in bias resistor, which reduces the number of external components required in the circuit, simplifying design and assembly processes.
- Surface-Mount Package: The device is offered in a small SOT-23 package, which is ideal for high-density mounting and is well-suited for automated assembly processes.
- High Current Gain: This transistor provides a high current gain (hFE), ensuring efficient current amplification in the circuit.
- Low Power Consumption: Designed for low power operation, the PDTC124ET315 is suitable for battery-powered devices and power-sensitive applications.
- Versatile Applications: It is commonly used in digital logic interface circuits, signal processing, and other general-purpose switching applications.
Electrical Characteristics
The PDTC124ET315 boasts a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 100mA, making it robust for handling moderate power levels. The built-in resistor typically has a value of 2.2 kΩ, which is optimized for standard logic level operation.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC124ET315 is no exception. It is manufactured under strict quality control standards and is designed to meet the demanding requirements of the electronics industry.
Applications
The PDTC124ET315 is widely used in various applications including, but not limited to, input stage switches, inverter circuits, interface circuits between microcontrollers and other logic or loads, and as a simple drive transistor for LEDs, relays, and other low-power loads.