EN
  • EN
  • DE

PDTC115EU/DG

Part No PDTC115EU/DG
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271653-PDTC115EU/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC115EU/DG CAD Model

Description

Product Overview: NXP PDTC115EU/DG

The NXP PDTC115EU/DG is a state-of-the-art transistor designed for high-performance applications in the field of electronics. This product is part of NXP's extensive range of semiconductor solutions, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Device Type: The PDTC115EU/DG is a PNP digital transistor, which means it is designed to switch on or off when a small current is applied to its base terminal. This type of transistor is ideal for use in digital logic circuits.
  • Configuration: It comes in a surface-mount package, specifically the SOT-323, which is a small and flat package ideal for space-constrained applications.
  • Resistor Ratio: The transistor features built-in bias resistors that simplify circuit design by reducing component count. The resistor ratio is optimized for low voltage operations, making it suitable for portable electronics.
  • Current Handling: With a continuous collector current of 100 mA, the PDTC115EU/DG can handle moderate levels of current, making it suitable for a wide range of applications.
  • Maximum Power Dissipation: The device's power dissipation is rated at 250 mW, which allows for a good balance between performance and energy efficiency.

Applications

The NXP PDTC115EU/DG is versatile and can be used in a variety of electronic applications. It is particularly well-suited for:

  • Switching loads in portable devices
  • Inverter circuits
  • Interface circuits
  • Driver circuits for LEDs and other low-power components

Quality and Reliability

NXP is known for its commitment to quality, and the PDTC115EU/DG is no exception. It is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets NXP's standards for durability and performance.

Environmental Compliance

In line with modern environmental standards, the PDTC115EU/DG complies with RoHS directives, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This makes it a more environmentally friendly choice for electronic manufacturers who are conscious about their impact on the planet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0670 $57.9550
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,695+ $0.0450 $346.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess