NXP PCF8574T/3,118 I/O Expander
The NXP PCF8574T/3,118 is a robust I/O expander chip that provides a simple solution for adding more I/O ports to a microcontroller or microprocessor with a limited number of pins. This versatile component is ideal for applications where PCB space is at a premium and is widely used in consumer electronics, automotive, and industrial control systems.
Key Features
- Expander Type: 8-bit I/O expander with serial interface
- Operating Voltage: 2.5V to 6V, catering to a wide range of logic levels and ensuring compatibility with both 3.3V and 5V systems.
- Interface: I2C-bus interface (Two-wire serial interface), which allows for easy serial expansion of I/O through a simple 2-wire connection.
- Addressing: Up to 8 devices on the same bus, with address pins for hardware addressing.
- Interrupt Output: Features an interrupt output which can be connected to the interrupt logic of the microcontroller. This allows the microcontroller to be alerted on input changes without the need for constant polling.
- Package: The device comes in a SO16 surface-mount package, which is suitable for automated assembly processes and saves space on the PCB.
- Manufacturer: NXP Semiconductors, a trusted leader in the semiconductor industry.
Applications
The PCF8574T/3,118 is used in a variety of applications due to its versatile nature. These include:
- Expanding the available I/O ports on microcontrollers for sensor data acquisition.
- Driving LEDs, LCD displays, and other output devices.
- Reading switches, keypads, and other input devices.
- Industrial control systems where additional I/Os are needed for control and monitoring tasks.
Conclusion
With its ease of use, low power consumption, and I2C-bus interface, the NXP PCF8574T/3,118 I/O expander is an excellent choice for designers looking to increase the I/O capabilities of their systems without a significant increase in cost, size, or complexity. Its ability to work with multiple voltage levels and provide interrupt-driven I/O handling makes it a flexible and efficient component for a wide range of applications.