The NXP PCF2116AU/2/F1 is a highly integrated liquid crystal display (LCD) controller and driver designed to support a wide range of alphanumeric displays. As part of NXP's esteemed product lineup, this chip is specifically engineered to drive displays with a matrix of up to 2 lines of 16 characters, making it an ideal choice for applications requiring a compact and clear user interface.
Key Features
- Display Support: Capable of driving displays with up to 2 lines of 16 characters, each with a 5x8 dot matrix, plus a cursor or 1 line of 16 characters with a 5x11 dot matrix, plus a cursor.
- Interface Options: Offers a versatile range of interfaces including I2C-bus, SPI, and parallel interface options, providing flexibility for various microcontroller connections.
- Extended Temperature Range: Operates effectively across a broad temperature range from -40°C to +85°C, ensuring reliability in diverse environments.
- Low Power Consumption: Designed for low power operation, it is suitable for battery-operated devices, with a power-saving mode to further reduce consumption when the display is not in active use.
- Multiple Font Sets: Includes multiple built-in character sets, supporting European, Cyrillic, Japanese, and other international fonts, facilitating its use in global applications.
- Custom Character Generation: Allows for the creation of up to eight custom characters, enabling users to add unique symbols or icons to their display.
Applications
The PCF2116AU/2/F1 is suitable for a wide array of applications, particularly where clear and concise information display is crucial. Common uses include:
- Industrial controls
- Medical equipment
- Consumer electronics
- Telecommunications devices
- Automotive dashboards and control panels
Product Specifications
| Attribute |
Details |
| Product Category |
LCD Controllers/Drivers |
| Manufacturer |
NXP Semiconductors |
| Part Number |
PCF2116AU/2/F1 |
| Display Format |
2x16 |
| Interface Type |
I2C, SPI, Parallel |
| Operating Temperature |
-40°C to +85°C |