Product Overview: PCA9541PW/01,118
The PCA9541PW/01,118 is a high-quality, innovative I²C multiplexer from NXP Semiconductors designed to provide flexible and extended functionality for I²C bus systems. This integrated circuit allows for the connection of multiple I²C devices with identical addresses to a single I²C bus, enabling seamless communication without address conflicts.
Key Features
- 2-Channel I²C Multiplexer: The PCA9541PW/01,118 features two bidirectional translating switches that can select I²C slave devices connected to its downstream channels.
- Channel Selection: An additional I²C bus master can select the active downstream channel using a control register, allowing for dynamic switching between the I²C channels.
- Low Standby Current: The device is optimized for low power consumption, ensuring minimal impact on the overall power budget of the system.
- Interrupt Functionality: Each channel can be associated with an interrupt signal, which is propagated to the upstream master to indicate the status of slave devices.
- Compatibility: The PCA9541PW/01,118 is compatible with I²C and SMBus standards, making it a versatile choice for a wide range of applications.
Applications
The PCA9541PW/01,118 is ideal for applications requiring multiple I²C devices with the same address or for systems that need to isolate bus segments to increase reliability and performance. Typical applications include:
- Server and telecommunications
- Industrial control systems
- Networking equipment
- Consumer electronics
Technical Specifications
- Package: TSSOP16
- Supply Voltage: 2.3V to 5.5V
- Operating Temperature: -40°C to +85°C
The PCA9541PW/01,118 by NXP is an essential component for complex I²C systems, providing both flexibility and efficiency. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance their I²C bus systems.