EN
  • EN
  • DE

PCA9468UKZ

Part No PCA9468UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Chargers
Description IC BATT CHG 2:1 SWITCHED CAP / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number PCA9468
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346024-PCA9468UKZ
Ultra Librarian 3D Model Ultra Librarian PCA9468UKZ CAD Model

Description

The NXP PCA9468UKZ is a state-of-the-art DC-DC converter designed to meet the rigorous demands of modern power management applications. This advanced converter is part of NXP's portfolio of power management solutions, embodying the company's commitment to providing energy-efficient and high-performance components.

Key Features

  • Multi-Phase Operation: The PCA9468UKZ supports multi-phase operation, enabling the device to provide high current output with improved thermal performance and reduced output ripple.
  • Wide Input Voltage Range: It operates across a broad input voltage range, making it suitable for a variety of applications, from portable devices to industrial systems.
  • Programmable Output Voltage: The output voltage is programmable, allowing for flexible adaptation to specific system requirements.
  • High Efficiency: Designed with efficiency in mind, the PCA9468UKZ minimizes power loss and helps to extend the battery life of portable devices.
  • I2C Interface: The inclusion of an I2C interface facilitates communication with microcontrollers and allows for precise control over the converter's functions.
  • Advanced Protection Features: It includes a suite of protection features such as over-voltage, over-current, over-temperature, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The versatility of the NXP PCA9468UKZ makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Portable electronics requiring efficient power conversion
  • Industrial and automotive systems where robust power management is essential
  • Energy storage systems, including battery chargers and management units
  • Telecommunications equipment needing stable and reliable power supply

Product Specifications

With its compact package and high integration level, the PCA9468UKZ simplifies board layout and reduces external component count. The device's technical specifications are designed to accommodate the growing need for efficient power conversion in complex systems.

Conclusion

The NXP PCA9468UKZ is a powerful and versatile DC-DC converter that offers a blend of performance, efficiency, and reliability. Whether for consumer electronics or industrial applications, this converter stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess