EN
  • EN
  • DE

PCA9306GM,125

Part No PCA9306GM,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 8-XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-XQFN (1.6x1.6)
Win Source Part Number 113644-PCA9306GM,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9306GM,125 CAD Model

Description

The PCA9306GM,125 is a versatile, bidirectional voltage-level translator from NXP Semiconductors, designed to provide a seamless interface between devices operating at different voltage levels. This integrated circuit (IC) is particularly useful in applications where the communication between components requires voltage level shifting, such as between a low-voltage microcontroller and a higher-voltage peripheral.

Key Features

  • Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator: The PCA9306GM,125 enables direct bidirectional voltage translation between I2C-bus or SMBus levels, facilitating communication between devices with varying logic levels.
  • Wide Voltage Range: It supports a wide range of supply voltages from 1.2V to 3.3V on the A-side (Vref1) and 1.8V to 5.5V on the B-side (Vref2), making it highly adaptable to different system requirements.
  • High-Speed Operation: This IC can support I2C-bus and SMBus signal speeds up to 1 MHz, ensuring compatibility with high-speed interfaces.
  • Low Standby Current: The PCA9306GM,125 is designed for power-sensitive applications, with a low standby current that helps conserve energy in battery-operated devices.
  • No Direction-Control Signal Needed: The automatic direction sensing feature eliminates the need for a direction-control signal, simplifying the circuit design and reducing the number of required GPIOs.

Applications

The PCA9306GM,125 is ideal for a variety of applications across different industries. It is commonly used in:

  • Cell phones, where it bridges the voltage gap between the battery and the logic levels.
  • Notebooks, tablets, and other portable devices that require level shifting for interfacing between different voltage domains.
  • Industrial and telecom applications where robust level translation is critical for interfacing with peripheral devices.

Package and Quality

The PCA9306GM,125 is offered in a small, leadless 8-pin TSSOP (MSOP) package, which is suitable for space-constrained applications. NXP's commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

With its comprehensive set of features and flexible applications, the PCA9306GM,125 from NXP Semiconductors is an essential component for designers looking to bridge the gap between different voltage levels in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9769 $53.7295
125+ $0.8015 $100.1875
195+ $0.7765 $151.4175
270+ $0.7514 $202.8780
345+ $0.7264 $250.6080
465+ $0.6513 $302.8545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess