EN
  • EN
  • DE

PCA9306DP1,125

Part No PCA9306DP1,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 2-CH Bidirectional 8-Pin TSSOP T/R / IC LEVEL TRANSLATOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 026442-PCA9306DP1,125
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9306
Introduction Date October 20, 2006
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9306DP1,125 CAD Model

Description

The PCA9306DP1,125 is a versatile, bidirectional voltage-level translator from NXP Semiconductors, designed to bridge the gap between devices that operate at different voltage levels. This IC is particularly useful in applications where two incompatible communication buses need to interface with each other, such as between a low-voltage microcontroller and a higher-voltage peripheral.

Key Features

  • Bi-Directional Translation: Capable of translating signals bidirectionally between two different voltage domains, ranging from 1.2V to 3.6V on the A side and 1.8V to 5.5V on the B side.
  • Two-Bit Design: The PCA9306DP1,125 features a two-bit non-preferential voltage-level translator, which does not require a direction control signal.
  • I2C-Bus and SMBus Compatible: This device supports I2C-bus and SMBus applications, ensuring compatibility with a wide range of communication protocols.
  • Low Stand-by Current: The low stand-by current consumption makes it an ideal choice for battery-powered and power-sensitive applications.
  • No Direction Pin: The absence of a direction pin simplifies the PCB layout and reduces the complexity of the control logic.
  • ESD Protection: High ESD protection levels are provided on the connection pins, enhancing the robustness of the device in harsh environments.
  • Package: Supplied in a TSSOP-8 package, the PCA9306DP1,125 is both compact and easy to integrate into various designs.

Applications

The PCA9306DP1,125 is suitable for a multitude of applications where voltage level translation is required, including:

  • Mobile Devices: Smartphones, Tablets, and Wearables
  • Consumer Electronics: Cameras, Audio Devices, and Gaming Consoles
  • Computing: Laptops, Desktops, and Peripherals
  • Industrial: Control Systems, Sensors, and PLCs
  • Automotive: Infotainment Systems and Diagnostics Interfaces

With its flexibility and ease of use, the PCA9306DP1,125 by NXP Semiconductors is an essential component for designers looking to facilitate communication between devices operating at different voltage levels, without compromising on performance or power efficiency.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8719 $52.3140
140+ $0.7154 $100.1560
220+ $0.6931 $152.4820
300+ $0.6707 $201.2100
390+ $0.6484 $252.8760
520+ $0.5813 $302.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,131 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess