EN
  • EN
  • DE

PCA82C250Y

Part No PCA82C250Y
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004007-PCA82C250Y
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA82C250Y CAD Model

Description

The PCA82C250Y is a high-speed CAN (Controller Area Network) transceiver developed by NXP Semiconductors. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed to offer a seamless connection to microcontrollers with a CAN protocol controller, facilitating communication in automotive and industrial applications.

Key Features

  • Compatibility: The PCA82C250Y complies with the ISO 11898 standard, ensuring interoperability with other CAN devices and systems.
  • High-Speed Operation: It supports high-speed CAN operations up to 1 Mbps, making it suitable for high-performance networks.
  • Differential Receiver: The integrated differential receiver offers excellent common-mode interference rejection, which is crucial in noisy environments.
  • Low Power Mode: The device includes a low-power standby mode, reducing power consumption when the network is inactive.
  • Thermal Protection: Thermal protection is built-in to prevent damage from excessive power dissipation.
  • Robust Design: With features like short-circuit-proof to battery and ground, the PCA82C250Y is designed to withstand harsh conditions.

Applications

The PCA82C250Y is versatile and can be used in a variety of applications, including:

  • Automotive networks such as body control modules, engine control units, and infotainment systems
  • Industrial automation systems
  • Medical equipment
  • Building automation
  • Heavy machinery control systems

Technical Specifications

  • Supply Voltage: 4.75 to 5.25 V
  • Operating Temperature: -40°C to +125°C
  • Package: SO8
  • Mounting Type: Surface Mount

Overall, the PCA82C250Y from NXP is a reliable and robust CAN transceiver that offers a high level of integration, simplifying the design and implementation of CAN-based communication networks. Its durability and high-speed capabilities make it an excellent choice for demanding applications where performance and reliability are paramount.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,010 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess