EN
  • EN
  • DE

P87C51RA+IB

Part No P87C51RA+IB
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179327-P87C51RA+IB
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RA+IB CAD Model

Description

NXP P87C51RA+IB Microcontroller

The NXP P87C51RA+IB is a powerful and versatile microcontroller that belongs to the P87C51 family, offering a robust set of features that make it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This 8-bit microcontroller is based on a high-performance static 80C51 core that provides a cost-effective solution with a high degree of flexibility and reliability.

Key Features

  • High-Speed Architecture: The P87C51RA+IB operates at 6 times the speed of the standard 80C51 at the same clock frequency, thanks to its X2 mode option. This feature allows for efficient use of the microcontroller in time-critical applications.
  • Memory Capacity: It comes equipped with 64KB of on-chip Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and data storage.
  • RAM: With 1024 bytes of data RAM, this microcontroller provides ample space for variable storage and efficient data manipulation.
  • Peripheral Features: The device includes a range of integrated peripherals such as three 16-bit timers/counters, a full-duplex enhanced UART, and input/output ports providing a total of 32 lines with high current drive capabilities.
  • Power Management: The P87C51RA+IB supports power control modes such as Idle and Power-down modes, which help to minimize power consumption, making it suitable for battery-operated devices.
  • Interrupt System: An advanced interrupt system with four priority levels ensures responsive and efficient handling of real-time events.
  • Oscillator Characteristics: The microcontroller can be connected to a crystal oscillator or an external clock source, providing design flexibility.

Applications

The P87C51RA+IB microcontroller's feature set makes it an excellent choice for applications that require high performance, such as industrial control systems, home automation, security systems, and automotive electronics. Its robust I/O capabilities and programmable memory also make it suitable for embedded systems, communication gateways, and smart sensors.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the P87C51RA+IB is no exception. It is designed to meet the stringent requirements of the embedded electronics market, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Mitsubishi
Need more? Email Us
Conexant Systems
Lowest to $14.6893
STMicroelectronics
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Pericom
Lowest to $1.6087
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess