EN
  • EN
  • DE

P80C51FA5A-T

Part No P80C51FA5A-T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189790-P80C51FA5A-T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51FA5A-T CAD Model

Description

NXP P80C51FA5A-T Microcontroller

The NXP P80C51FA5A-T is a robust 8-bit microcontroller that offers a versatile blend of features suitable for a wide range of applications. This particular model, part of the well-established 80C51 family, is designed to deliver high performance with low power consumption, making it an ideal choice for industrial control systems, consumer electronics, and automotive applications.

The P80C51FA5A-T operates at a frequency of up to 40 MHz, providing quick processing capabilities required for complex tasks. It is equipped with 128 bytes of RAM and 64 KB of flash memory, ensuring ample space for program storage and efficient data handling. The flash memory is also in-system programmable, which allows for easy firmware updates and code modifications without the need for additional programming devices.

One of the standout features of this microcontroller is its full-duplex UART (Universal Asynchronous Receiver/Transmitter), which facilitates serial communication and enables the microcontroller to interface with other serial devices, such as computers, modems, and other microcontrollers. Additionally, the P80C51FA5A-T includes a range of peripherals, such as three 16-bit timers/counters, eight interrupt sources with four priority levels, and a versatile 32 I/O lines that can be configured to meet the specific needs of the application.

The microcontroller also boasts power management features like Idle and Power-down modes, which are essential for battery-powered devices, as they help to extend battery life by reducing power consumption when the device is not in active use. Furthermore, the P80C51FA5A-T is designed to operate in a wide temperature range, ensuring reliable performance even in extreme conditions.

NXP's commitment to quality is evident in the P80C51FA5A-T, with its robust design and comprehensive feature set. Whether you're developing a sophisticated industrial control system or a simple consumer electronic device, this microcontroller offers the reliability and versatility necessary to bring your innovative ideas to life.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Conexant Systems
Lowest to $14.6893
IBM
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Intel
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
KOA Speer
Need more? Email Us
Pericom
Lowest to $0.8847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess