EN
  • EN
  • DE

OM7815/BGU7008/FE,598

Part No OM7815/BGU7008/FE,598
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description RF EVAL FOR BGU7008
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr NXP
Package Bulk
Product Status Obsolete
Type Amplifier, GPS
Frequency 1575.42MHz
For Use With/Related Products BGU7008
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 29419-OM7815/BGU7008/FE,598
Ultra Librarian 3D Model Ultra Librarian OM7815/BGU7008/FE,598 CAD Model

Description

The OM7815/BGU7008/FE,598 is a state-of-the-art integrated circuit from NXP Semiconductors, designed to deliver superior performance in high-frequency applications. This product is particularly suited for use in the RF front-end segment of communication devices, offering an optimal balance between power efficiency and signal fidelity.

Key Features

  • High-Frequency Operation: Engineered for high-frequency applications, this IC can operate effectively at GHz frequency ranges, making it ideal for modern communication systems.
  • Low Noise Amplifier: The device includes a low noise amplifier (LNA) which ensures that the signal integrity is maintained with minimal added noise, crucial for high-quality signal transmission and reception.
  • Power Efficiency: With an emphasis on power conservation, the OM7815/BGU7008/FE,598 is designed to consume minimal power without compromising performance, thereby extending the battery life of portable devices.
  • Small Form Factor: The compact design of the IC allows for its integration into space-constrained applications, making it a versatile component for a wide range of electronic products.
  • Durability: Manufactured with robust materials, this product offers a high level of durability, ensuring long-term reliability even under challenging conditions.

Applications

The OM7815/BGU7008/FE,598 is ideal for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Cellular base stations
  • RFID readers
  • GPS receivers
  • Wireless LAN infrastructure

Technical Specifications

Parameter Specification
Frequency Range GHz Spectrum
Amplifier Type Low Noise Amplifier (LNA)
Power Consumption Low
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer

For those looking to integrate a high-performance RF solution into their design, the OM7815/BGU7008/FE,598 from NXP Semiconductors offers the perfect blend of efficiency, reliability, and compactness.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess