EN
  • EN
  • DE

NX5P3290UKZ

Part No NX5P3290UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 16WLCSP / Power Switch/Driver 1:1 P-Channel 3.3A 16-WLCSP (2.05x2.05)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 4V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3.3A
Rds On (Typ) 35mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 16-WLCSP (2.05x2.05)
Case / Package 16-UFBGA, WLCSP
Base Product Number NX5P3290
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13398-6,935307826012,568-13398-2,568-13398-1
Standard Package 3,000
Win Source Part Number 1316645-NX5P3290UKZ
Ultra Librarian 3D Model Ultra Librarian NX5P3290UKZ CAD Model

Description

Introducing the NX5P3290UKZ Power Switch from NXP Semiconductors

The NX5P3290UKZ is a precision power switch from NXP Semiconductors, designed to cater to the needs of modern electronic devices that require efficient power management solutions. This advanced component is a perfect fit for applications that demand a high degree of protection and reliability, such as smartphones, tablets, and other portable electronic devices.

Constructed with cutting-edge technology, the NX5P3290UKZ is a high-side power switch that provides a controlled and adjustable current limit between 0.5 A and 2.0 A, making it highly versatile for various applications. It operates over an input voltage range of 2.3 V to 5.5 V, which is compatible with most low-voltage power systems in portable electronics.

One of the key features of this power switch is its over-temperature protection, which ensures the device operates within safe temperature limits, thereby protecting both the switch and the downstream components from thermal damage. In addition, the NX5P3290UKZ boasts a fast over-current response time, quickly cutting off the power in the event of a short circuit or excessive current draw to prevent damage to the system.

The device is also equipped with under-voltage lockout (UVLO), which prevents the switch from turning on when the input voltage is below a certain threshold, ensuring the system stability. The built-in output discharge function allows for rapid power-down when the switch is turned off, which is critical for preserving battery life and ensuring the safety of the device's components.

The NX5P3290UKZ comes in an ultra-compact package, specifically the space-saving WLCSP6 (Wafer Level Chip Scale Package), which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it an excellent choice for designers looking to optimize board space without sacrificing power management capabilities.

In summary, the NX5P3290UKZ from NXP Semiconductors is a robust and reliable power switch solution that offers advanced protection features, adjustable current limit, and a compact form factor, making it an essential component for the next generation of portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2012 $54.0540
105+ $0.9856 $103.4880
160+ $0.9548 $152.7680
220+ $0.9240 $203.2800
280+ $0.8932 $250.0960
375+ $0.8008 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,325 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess