The NXP NX5P3090UKZ is a precision USB power switch designed to cater to the increasing demands for power distribution and protection in USB applications. This advanced power switch is tailored for systems that require a highly integrated solution to monitor and control the power supplied to downstream USB devices.
Key Features
- Current-Limiting Capabilities: The NX5P3090UKZ offers adjustable current-limiting functionality that helps protect the host device from overcurrent conditions. This feature is crucial for preventing damage to USB ports and connected devices.
- Over-Temperature Protection: This power switch includes an over-temperature protection circuit that automatically shuts down the power if the device temperature exceeds safe operating limits, thereby ensuring the safety and longevity of both the switch and the connected devices.
- Reverse Current Blocking: To prevent any damage caused by reverse currents when the switch is turned off, the NX5P3090UKZ incorporates a reverse current blocking feature, which is essential for maintaining the integrity of the power line.
- High Accuracy: The device boasts high accuracy in current-limit threshold, which allows for precise control over the power delivery to USB devices, making it highly suitable for sensitive applications.
- Low On-Resistance: With a low on-resistance, the NX5P3090UKZ ensures minimal voltage drop across the switch, which translates to efficient power delivery and reduced power loss.
Applications
The NXP NX5P3090UKZ is ideal for a wide range of applications, including:
- Notebooks and desktop computers
- USB hubs, docking stations, and monitors
- Portable devices with USB interfaces
- Industrial and automotive USB power distribution
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Output Current: Up to 2.0A with current limiting
- Package: 6-pin WLCSP (Wafer Level Chip-Scale Package)
- Operating Temperature Range: -40°C to +85°C
With its robust set of features and protections, the NXP NX5P3090UKZ USB power switch is an excellent choice for designers looking to enhance the safety and efficiency of their USB power management systems.