EN
  • EN
  • DE

NX5P2090UKZ

Part No NX5P2090UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOGIC CONTROLLED HIGH-SIDE POWER / Power Switch/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series *
Package Bulk
Base Product Number NX5P2090
Standard Package 1
MSL Level Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 1345588-NX5P2090UKZ
Ultra Librarian 3D Model Ultra Librarian NX5P2090UKZ CAD Model

Description

The NXP NX5P2090UKZ is a high-performance USB power switch designed to manage power distribution in USB ports. This advanced integrated circuit (IC) is specifically engineered to cater to the needs of applications requiring a controlled and protected power supply. With its compact form factor and robust feature set, the NX5P2090UKZ is ideal for a wide range of consumer electronics, including smartphones, tablets, and other USB-enabled devices.

Key Features

  • USB Compliance: The NX5P2090UKZ is fully compliant with USB 2.0 and USB 3.0 standards, ensuring seamless integration with existing and new USB systems.
  • Current Limiting: The device offers programmable current limiting to protect against overcurrent conditions, safeguarding both the USB port and the connected device.
  • Over-Temperature Protection: An integrated over-temperature protection feature automatically shuts down the power switch to prevent damage from excessive heat.
  • Reverse Current Blocking: In the event of a power failure, the NX5P2090UKZ prevents reverse current from flowing back into the device, protecting the internal circuitry.
  • Low Standby Power: Designed for energy efficiency, the power switch has a low standby power consumption, making it suitable for battery-powered applications.

Applications

The NX5P2090UKZ is versatile and can be used in a variety of applications, including:

  • USB hubs and docking stations
  • Laptop and desktop computers
  • Portable charging solutions
  • Peripheral power management

Technical Specifications

Some of the technical specifications of the NX5P2090UKZ include:

  • Operating Voltage Range: 2.8V to 5.5V
  • Continuous Current: Up to 2.1A (adjustable)
  • Package: 14-pin WLCSP (Wafer Level Chip Scale Package)
  • ESD Protection: Human Body Model (HBM) Class 2

With its combination of protection features, USB compliance, and energy efficiency, the NXP NX5P2090UKZ USB power switch is a reliable and essential component for managing power in USB ports. Its advanced capabilities ensure that devices not only operate smoothly but are also protected from potential power-related issues.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2391 $55.7595
100+ $1.0167 $101.6700
155+ $0.9849 $152.6595
210+ $0.9532 $200.1720
275+ $0.9214 $253.3850
365+ $0.8261 $301.5265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,517 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess