EN
  • EN
  • DE

NX3L2267GM,115

Part No NX3L2267GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 10XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 90 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 37pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-XQFN (1.55x2)
Win Source Part Number 132306-NX3L2267GM,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3L2267GM,115 CAD Model

Description

Product Overview: NX3L2267GM,115 by NXP

The NX3L2267GM,115 is a high-performance, dual single-pole double-throw (SPDT) analog switch from NXP Semiconductors, designed to deliver exceptional signal switching capabilities for a wide range of applications. This advanced switch is part of the NX3L series, which is known for its low power consumption and high-speed operation.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 0.37 ohms at VCC = 4.3 V, which ensures minimal signal distortion and power loss during operation.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Switching: With its fast switching speeds, the NX3L2267GM,115 can handle high-frequency signals, making it an excellent choice for audio, video, and data signal routing.
  • ESD Protection: The device offers robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal shorting, as it ensures that one switch is disconnected before the other connects, providing a safe switching operation.
  • Low Power Consumption: The NX3L2267GM,115 is optimized for low power consumption, which is critical for battery-powered devices.

Applications

The NX3L2267GM,115 is versatile and can be used in various applications such as:

  • Cellular phones
  • PDAs
  • Portable media players
  • Signal routing in audio, video, and data communication systems
  • PCMCIA cards and other memory switch applications

Package and Quality

The NX3L2267GM,115 comes in a compact XSON10 package, offering a space-saving solution for high-density circuit designs. It is manufactured to NXP's high-quality standards, ensuring performance and reliability for critical applications.

Conclusion

With its combination of low on-resistance, wide voltage range, high-speed operation, and ESD protection, the NX3L2267GM,115 from NXP stands out as a top choice for designers looking for a reliable and efficient analog switch solution. Whether for consumer electronics or industrial applications, this component is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0163 $50.8150
120+ $0.8339 $100.0680
190+ $0.8078 $153.4820
260+ $0.7818 $203.2680
335+ $0.7557 $253.1595
445+ $0.6775 $301.4875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess