EN
  • EN
  • DE

NX3L1G53GM,125

Part No NX3L1G53GM,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-XFQFN Exposed Pad
Case / Package 8-XQFNU (1.6x1.6)
Family Name NX3L1G53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935286015125, NX3L1G53GM-G, NX3L1G53GM125, 954-NX3L1G53GM125, NX3L1G53GM-G-ND, 568-4758-1, 568-4758-2, NX3L1G53GM,125-ND, 568-4758-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887960-NX3L1G53GM,125
Ultra Librarian 3D Model Ultra Librarian NX3L1G53GM,125 CAD Model

Description

The NX3L1G53GM,125 is a high-performance, low-power single-pole, double-throw analog switch (SPDT) from NXP Semiconductors, a leader in the electronics industry. This switch is designed for use in a wide range of applications, including mobile phones, PDAs, portable media players, and other battery-powered devices where efficient power management is crucial.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance (Ron) at a typical value of 5 Ω, which ensures minimal signal distortion and power loss when the switch is in the on position.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.4 V to 4.3 V, making it suitable for various applications and compatible with most low-voltage logic levels.
  • High-Speed Switching: Fast switching speeds are a hallmark of this device, which are essential for applications requiring rapid signal routing.
  • Low Power Consumption: The NX3L1G53GM,125 is optimized for low power consumption, which helps extend battery life in portable applications.
  • Bidirectional Signal Flow: The switch can conduct signals in both directions, from input to output or output to input, providing design flexibility.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from static electricity, ensuring greater reliability and longevity.

Applications

This versatile analog switch is ideal for a variety of applications. It can be used for signal routing in audio and video signal paths, multiplexing and demultiplexing signals, and switching in data communication systems. Its compact size and low power consumption make it particularly well-suited for portable and battery-operated devices.

Package and Quality

The NX3L1G53GM,125 is available in a small, leadless 8-pin XSON8 package, which is ideal for space-constrained applications. The product adheres to NXP's rigorous quality standards, ensuring high reliability and performance consistency for the end user.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0449 $52.2450
120+ $0.8574 $102.8880
185+ $0.8306 $153.6610
250+ $0.8038 $200.9500
325+ $0.7770 $252.5250
435+ $0.6966 $303.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess