EN
  • EN
  • DE

NX20P3483UKAZ

Part No NX20P3483UKAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 42WLCSP / Power Switch/Driver 1:1 5A 42-WLCSP (2.91x2.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Interface I2C
Voltage - Load 2.8V ~ 20V
Current - Output (Max) 5A
Rds On (Typ) 28mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 42-WLCSP (2.91x2.51)
Package / Case 42-UFBGA, WLCSP
Base Product Number NX20P3483
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15322-1,568-15322-2,935357666012,568-15322-6
Standard Package 2,000
Win Source Part Number 972099-NX20P3483UKAZ
Ultra Librarian 3D Model Ultra Librarian NX20P3483UKAZ CAD Model

Description

The NX20P3483UKAZ is a state-of-the-art power management integrated circuit (PMIC) from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This advanced chip is engineered to provide efficient power regulation, ensuring that devices operate reliably and with optimal energy usage.

Key Features

  • High Integration: The NX20P3483UKAZ integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Versatile Power Solutions: This PMIC is capable of handling a variety of power requirements, making it suitable for a broad range of electronic devices, from smartphones to industrial equipment.
  • Advanced Protection: With built-in overvoltage, overcurrent, and thermal protection circuits, the NX20P3483UKAZ ensures that connected devices are safeguarded against potential damage from electrical anomalies.
  • Energy Efficiency: Designed with energy savings in mind, this PMIC helps to extend battery life in portable devices and reduces power consumption in stationary applications.
  • Compact Footprint: The small form factor of the NX20P3483UKAZ allows for its use in space-constrained applications without compromising on performance.

Applications

The versatility of the NX20P3483UKAZ makes it an ideal choice for a multitude of applications. It is especially well-suited for:

  • Portable and wearable electronics
  • Smartphones and tablets
  • Wireless communication systems
  • Power banks and portable chargers
  • Industrial control systems

Technical Specifications

The NX20P3483UKAZ boasts a comprehensive set of technical specifications that cater to the demanding needs of modern electronics. With its robust design and built-in safety features, it stands out as a reliable choice for power management solutions.

Conclusion

As a product of NXP Semiconductors, a leader in the semiconductor industry, the NX20P3483UKAZ PMIC reflects the company's commitment to innovation and quality. Whether for consumer electronics or industrial applications, this power management solution is designed to meet the highest standards of efficiency, reliability, and functionality.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7732 $52.5052
26+ $3.9165 $101.8290
40+ $3.7941 $151.7640
55+ $3.6717 $201.9435
71+ $3.5493 $252.0003
95+ $3.1821 $302.2995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess