EN
  • EN
  • DE

NX20P0477UKZ

Part No NX20P0477UKZ
Manufacturer NXP / Nexperia
Catalog Surge Suppression ICs
Description USB TYPE-C CORROSION PREVENTION /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr NXP USA Inc.
Package Tape & Reel
Voltage - Clamping 28V
Technology Internal Switch
Number of Circuits 2
Mounting SMD (SMT)
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.49x1.49)
Base Product Number NX20P0477
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-NX20P0477UKZTR,568-NX20P0477UKZCT,568-NX20P0477UKZDKR,935369016012
Standard Package 3,000
Win Source Part Number 979182-NX20P0477UKZ
Ultra Librarian 3D Model Ultra Librarian NX20P0477UKZ CAD Model

Description

The NX20P0477UKZ is a state-of-the-art USB Power Delivery (PD) PHY device designed and manufactured by NXP Semiconductors. This advanced component is specifically engineered to facilitate and manage power negotiation between devices over a USB Type-C connection, making it an essential part of modern USB PD solutions.

Key Features:

  • USB Type-C and USB PD 3.0 Compliant: The NX20P0477UKZ adheres to the latest USB Type-C and USB PD 3.0 specifications, ensuring compatibility with the newest devices and chargers.
  • Bi-directional Power Delivery: This chip supports bi-directional power delivery, enabling the device to both send and receive power over the same connection, thus simplifying the charging infrastructure.
  • High-Voltage Operation: It is capable of handling high-voltage operations, which is critical for fast charging and powering high-consumption devices.
  • Integrated Protection Features: The NX20P0477UKZ includes over-voltage, over-current, and thermal protection circuits to ensure safe and reliable operation under various conditions.
  • Small Footprint: The compact design of this IC makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications:

The NX20P0477UKZ is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Wall Chargers and Car Chargers
  • USB PD Docking Stations

Technical Specifications:

At the heart of the NX20P0477UKZ lies a robust set of technical features that make it a top choice for designers and engineers:

  • Supply Voltage Range: 3.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Small WLCSP (Wafer Level Chip-Scale Package)
  • Communication: I2C interface for control and status reporting

Why Choose NX20P0477UKZ?

With its comprehensive feature set, the NX20P0477UKZ from NXP is an excellent choice for any developer looking to incorporate USB PD capabilities into their products. Its robust design, compliance with the latest standards, and integration of protective features ensure that it not only meets but exceeds the requirements for a wide range of USB Type-C power delivery applications.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6774 $50.8706
46+ $2.1968 $101.0528
71+ $2.1282 $151.1022
98+ $2.0595 $201.8310
126+ $1.9909 $250.8534
169+ $1.7849 $301.6481
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,931 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess