EN
  • EN
  • DE

NVT2012GMH

Part No NVT2012GMH
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Bidirectional Voltage-level Translator F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958148-NVT2012GMH
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVT2012GMH CAD Model

Description

Introducing the NVT2012GMH Level Translator from NXP

The NVT2012GMH is a state-of-the-art level translator designed by NXP Semiconductors, tailored to provide seamless voltage level translation for a multitude of applications. This device is specifically engineered to address the needs of mixed-voltage systems where reliable and efficient bidirectional voltage level translation is critical for interfacing devices operating at different voltage domains.

Key Features

  • Bi-Directional Translation: The NVT2012GMH offers bidirectional level shifting between high-voltage (1.8V to 5.5V) and low-voltage (1.2V to 3.6V) logic signal levels. This feature makes it an ideal choice for applications that require two-way communication between components with differing voltage requirements.
  • High-Speed Operation: Engineered for performance, this level translator is capable of supporting high-speed signal transmission, ensuring minimal propagation delay and making it suitable for high-performance systems.
  • Auto-Direction Sensing: The NVT2012GMH simplifies design complexities by automatically sensing the direction of data flow, eliminating the need for direction control signals.
  • Power-Off Protection: To safeguard the integrity of the data lines, the device includes power-off protection, which ensures that the I/O lines are in a high-impedance state when the power is off.
  • Robust ESD Protection: With integrated Electrostatic Discharge (ESD) protection, the NVT2012GMH shields sensitive circuitry from the potential damage caused by static electricity.

Applications

The versatility of the NVT2012GMH makes it an excellent choice for a wide range of applications. It is particularly well-suited for interfacing between microprocessors, microcontrollers, and peripherals with different voltage levels. Common use cases include:

  • Mobile Devices
  • Consumer Electronics
  • Computing Platforms
  • Data Communication Systems
  • Embedded Systems

Package and Quality

Encased in a compact, leadless DHVQFN20 package, the NVT2012GMH is designed for space-constrained environments, offering a high level of integration without compromising on performance. NXP's commitment to quality ensures that this level translator meets stringent industry standards, providing a reliable solution for your voltage translation needs.

With its advanced features and reliable performance, the NVT2012GMH from NXP is the go-to level translator for designers looking to bridge the gap between different voltage domains in their electronic designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,390 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess