EN
  • EN
  • DE

NTB0104GU12,115

Part No NTB0104GU12,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATING TXRX 12XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 12-XQFN (2x1.7)
Win Source Part Number 129422-NTB0104GU12,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTB0104GU12,115 CAD Model

Description

Product Overview: NTB0104GU12,115

The NTB0104GU12,115 is a versatile, high-performance level translator manufactured by NXP Semiconductors, designed to address the need for seamless data transfer between devices operating at different voltage levels. This bi-directional level translator is part of NXP's extensive logic products portfolio and is engineered to provide a reliable interface between circuits with a voltage range of 1.0V to 3.6V on the A side and 1.65V to 5.5V on the B side.

Key Features:

  • Bi-Directional Interface: With its bi-directional translation capability, the NTB0104GU12,115 can transfer data in both directions between high and low voltage domains, ensuring compatibility across diverse platforms.
  • Auto Direction Sensing: The device does not require a direction control signal, as it automatically senses and adjusts the direction of data flow.
  • Low Power Consumption: Designed for energy efficiency, the NTB0104GU12,115 consumes minimal power, making it suitable for battery-operated devices.
  • Wide Voltage Range Compatibility: It supports a wide range of voltage levels, allowing it to interface with a variety of logic levels used in modern electronic devices.
  • High-Speed Data Transfer: The translator is capable of supporting high-speed data transfer, which is critical for applications requiring fast data processing and communication.

Applications:

The NTB0104GU12,115 is ideal for a multitude of applications where interfacing between different voltage domains is necessary. It is commonly used in:

  • Mobile Phones
  • Computers and Peripherals
  • Portable Gaming Devices
  • Consumer Electronics
  • Medical Equipment
  • Industrial Controls

Package and Quality:

The device comes in a compact 12-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It is also provided in a Pb-free (Lead-free) package, highlighting NXP's commitment to environmental sustainability. The NTB0104GU12,115 meets or exceeds the quality standards expected from a leading semiconductor manufacturer, ensuring reliability and performance.

With its robust feature set and NXP's reputation for quality, the NTB0104GU12,115 is an excellent choice for designers looking to bridge the gap between different logic levels in their next-generation electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2974 $51.8960
95+ $1.0645 $101.1275
150+ $1.0312 $154.6800
205+ $0.9980 $204.5900
260+ $0.9647 $250.8220
350+ $0.8649 $302.7150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess