NXP NT2H1311F0DTLH NFC Tag IC Overview
The NXP NT2H1311F0DTLH is a cutting-edge Near Field Communication (NFC) Tag IC that provides innovative solutions for various applications such as smart advertising, product authentication, mobile companion tags, Bluetooth or Wi-Fi pairing, electronic shelf labels, and business cards. This high-performance NFC tag is designed to work with NFC-enabled devices and is compliant with NFC Forum Type 2 Tag and ISO/IEC14443 Type A specifications.
Key Features
- Memory: The NT2H1311F0DTLH boasts a generous 144 bytes of user programmable read/write memory, ensuring ample space for URLs, text, or other data types.
- Data Transfer: Fast data transfer capabilities are provided with a 106 kbit/s communication speed, enabling quick interactions with NFC devices.
- Security: Featuring originality signature and 32-bit password protection to prevent unauthorized memory operations, this NFC tag ensures a high level of security for sensitive applications.
- Energy Harvesting: The IC comes with an integrated energy harvesting function, allowing it to power external devices from the energy generated by the NFC field.
- Field Detection: An integrated field detection feature enables the tag to detect the presence of an NFC field for system wake-up and triggering functions.
Applications
The versatility of the NXP NT2H1311F0DTLH makes it suitable for a wide range of applications. It can be embedded into posters and product packaging for smart advertising, incorporated into wearables for fitness tracking, used for product authentication to ensure the integrity of goods, and for pairing consumer electronics via NFC to simplify the connection process. Additionally, it is ideal for smart business cards, providing contact information transfer with just a tap.
Technical Specifications
- Operating Frequency: 13.56 MHz
- Standards: NFC Forum Type 2 Tag, ISO/IEC14443 Type A
- Temperature Range: -25°C to +70°C operational range, suitable for various environments.
- Package: Delivered in an ultra-thin HVQFN package, the NT2H1311F0DTLH is designed for space-sensitive applications.
In conclusion, the NXP NT2H1311F0DTLH NFC Tag IC is a feature-rich, versatile solution for a multitude of NFC applications. Its advanced security features, energy harvesting capabilities, and robust memory make it an ideal choice for developers and manufacturers looking to incorporate NFC technology into their products.