EN
  • EN
  • DE

N74F38D-T

Part No N74F38D-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description F/fast Series Quad 2-INPUT Nand Gate PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Number of Bits 4
Number of Pins 14
RoHS Compliant
Win Source Part Number 1011463-N74F38D-T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F38D-T CAD Model

Description

The N74F38D-T is a high-performance integrated circuit product from NXP Semiconductors, a renowned leader in the electronic components industry. This particular device is a significant part of the logic family and is designed to meet the needs of complex digital systems. The N74F38D-T offers robust functionality and reliable performance, making it a go-to choice for engineers and designers in various applications.

Key Features

  • Logic Type: The N74F38D-T is a Quad 2-input NAND gate with open-drain outputs, which allows for the creation of wired-AND functions and the driving of high-capacitance loads.
  • Supply Voltage Range: This device operates at a standard 5V supply voltage, making it compatible with many other standard logic components and simplifying power management.
  • High-Speed Operation: With a typical propagation delay of just 3.5ns, the N74F38D-T is optimized for high-speed applications where rapid signal processing is crucial.
  • Output Current: It can sink a significant amount of current with an output drive capability of 64mA, allowing it to directly drive LEDs or other low-power devices.
  • Package: The N74F38D-T is available in an SOIC-14 package, which is suitable for surface-mount technology (SMT) and is widely used in compact electronic assemblies.

Applications

The versatility of the N74F38D-T allows it to be used in a wide array of applications. It is particularly useful in scenarios where interface with different logic families is required, or where the driving of high-capacitance loads is necessary. Common applications include:

  • Complex logic circuits
  • Signal processing
  • Communication systems
  • Computing devices
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F38D-T is no exception and is manufactured to the highest standards to ensure consistent performance and reliability. It is designed to withstand the demanding conditions of industrial and commercial environments, ensuring a long operational life for devices and systems that incorporate this component.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess