EN
  • EN
  • DE

MSCMMX6DZCK08AB

Part No MSCMMX6DZCK08AB
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description SOC i.MX 6Dual ARM Cortex A9 500-Pin POP-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018388-MSCMMX6DZCK08AB
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCMMX6DZCK08AB CAD Model

Description

NXP MSCMMX6DZCK08AB Microcontroller

The NXP MSCMMX6DZCK08AB is a high-performance microcontroller designed to cater to the demanding needs of modern embedded applications. This powerful component is part of NXP's i.MX 6Dual/6Quad family of multimedia applications processors, which offer a blend of high-speed processing capabilities with a wide range of integrated features.

Key Features:

  • Advanced Processing Core: At the heart of the MSCMMX6DZCK08AB lies a dual-core ARM Cortex-A9 processor, which operates at speeds up to 1.2 GHz. This provides the computational power required for intensive tasks, such as high-definition video processing and sophisticated user interfaces.
  • Integrated Graphics: The microcontroller includes a 3D graphics processor with a 2D graphics accelerator, enabling it to handle complex graphics tasks with ease. This makes it ideal for applications that require rich, responsive visual displays.
  • Flexible Memory Interface: It supports a range of memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR Flash, providing designers with the flexibility to choose the most suitable memory option for their application.
  • Robust Connectivity: With an array of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and PCI Express, the MSCMMX6DZCK08AB can easily interface with a variety of peripherals and networks.
  • Enhanced Security: Security features such as cryptographic acceleration and a secure boot process ensure that applications built with the MSCMMX6DZCK08AB are protected against unauthorized access and software piracy.

This microcontroller is an ideal choice for a wide range of applications, including but not limited to automotive infotainment systems, industrial control, medical devices, smart home automation, and energy management systems. Its combination of processing power, graphics capabilities, and connectivity options make it a versatile platform that can be tailored to meet the unique requirements of each application.

With NXP's commitment to quality and long-term support, the MSCMMX6DZCK08AB is a reliable choice for designers looking to create products with a competitive edge in today's market.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5589 $74.5589
2+ $61.1765 $122.3530
3+ $59.2648 $177.7944
4+ $57.3530 $229.4120
5+ $55.4412 $277.2060
7+ $49.7059 $347.9413
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess