EN
  • EN
  • DE

MRFE6VS25GN-960

Part No MRFE6VS25GN-960
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description MRFE6VS25GN REF BRD 1215MHZ 30W / MRFE6VS25N series Transistor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Bulk
Type Transistor
Frequency 960MHz ~ 1.215GHz
For Use With/Related Products MRFE6VS25N
Supplied Contents Board(s)
Base Product Number MRFE6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8543.70.9860
Other Names 568-MRFE6VS25GN-960,935392203598
Standard Package 1
Win Source Part Number 1080296-MRFE6VS25GN-960
Ultra Librarian 3D Model Ultra Librarian MRFE6VS25GN-960 CAD Model

Description

The NXP MRFE6VS25GN-960 is a cutting-edge RF power LDMOS transistor designed for a broad range of applications, including commercial and industrial RF power generation. This high-performance component is particularly well-suited for broadcast transmitters, cellular and broadband wireless systems, and RF heating applications, thanks to its excellent thermal stability and high efficiency.

Key Features

  • Frequency Range: The MRFE6VS25GN-960 operates effectively across a wide frequency range, making it versatile for use in various applications.
  • High Output Power: It is capable of delivering a high output power level, ensuring robust performance for demanding applications.
  • High Gain: This transistor offers high gain, which translates to better signal amplification and overall system performance.
  • Efficiency: With its advanced LDMOS technology, the MRFE6VS25GN-960 provides high efficiency, reducing power consumption and heat generation.
  • Integrated ESD Protection: The device comes with integrated ESD protection, enhancing its reliability and durability in harsh environments.
  • Thermal Performance: Excellent thermal performance is ensured by the transistor's design, which can handle challenging thermal conditions without compromising functionality.

Applications

The versatility of the MRFE6VS25GN-960 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Broadcasting equipment, including FM and TV transmitters
  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Broadband wireless systems, such as WiMAX and WiFi infrastructure
  • Industrial, scientific, and medical (ISM) applications, including RF heating and plasma generation
  • Aerospace and defense systems requiring reliable RF power generation

Product Specifications

Parameter Value
Frequency Range 1.8 - 2000 MHz
Output Power 25 W CW
Gain 17.7 dB @ 960 MHz
Efficiency Up to 70%
Technology LDMOS
Package TO-270-2 plastic

For engineers and designers looking for a reliable and efficient RF power solution, the NXP MRFE6VS25GN-960 offers an excellent balance of performance and functionality, ensuring seamless integration into a wide array of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess