EN
  • EN
  • DE

MRF21085LSR3

Part No MRF21085LSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-780S / RF Mosfet LDMOS 28 V 1 A 2.11GHz ~ 2.17GHz 13.6dB 19W NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.11GHz ~ 2.17GHz
Gain 13.6dB
Voltage - Test 28 V
Current - Test 1 A
Power - Output 19W
Voltage - Rated 65 V
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1080261-MRF21085LSR3
Ultra Librarian 3D Model Ultra Librarian MRF21085LSR3 CAD Model

Description

The NXP MRF21085LSR3 is a state-of-the-art RF power LDMOS transistor specifically designed for cellular base station applications. This high-performance device is part of NXP's extensive line of RF power transistors intended for a wide range of uses including radio and TV broadcasting, aerospace, radar, and industrial applications.

Key Features

  • Frequency Range: The MRF21085LSR3 operates effectively in the 2.11-2.17 GHz frequency range, making it suitable for 3G and 4G LTE infrastructure.
  • High Output Power: With a P1dB output power of 85 Watts, this device ensures robust signal amplification for clear and reliable communications.
  • High Gain: It offers a high gain of 18 dB, which translates to improved signal strength and quality without the need for additional amplification stages.
  • Efficiency: The transistor is designed with energy efficiency in mind, boasting a typical efficiency of 33%, reducing operational costs and thermal challenges in high-power applications.
  • Integrated ESD Protection: The MRF21085LSR3 comes with built-in electrostatic discharge (ESD) protection, enhancing its robustness and reliability in challenging environments.
  • Thermally Enhanced Package: Enclosed in a RoHS compliant, thermally enhanced package, it ensures heat dissipation and longevity even under strenuous operating conditions.

Applications

The versatility of the MRF21085LSR3 makes it an ideal choice for a variety of RF power applications. It is particularly well-suited for use in:

  • Cellular base station power amplifiers for 3G and 4G LTE networks
  • RF power applications where high gain and efficiency are required
  • Systems that demand high levels of reliability and ruggedness

Conclusion

In conclusion, the NXP MRF21085LSR3 is a powerful, efficient, and reliable solution for modern RF power amplification needs. With its advanced features and robust design, it stands out as a top choice for manufacturers and engineers looking to enhance the performance and reliability of their cellular base station applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess