EN
  • EN
  • DE

MPF5024AVNA0ES

Part No MPF5024AVNA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF5024
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Applications High Performance i.MX 8 Processor Based
Current - Supply -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number MPF5024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373176-MPF5024AVNA0ES
Ultra Librarian 3D Model Ultra Librarian MPF5024AVNA0ES CAD Model

Description

The NXP MPF5024AVNA0ES represents a cutting-edge solution in the world of microprocessors, designed to cater to the needs of modern applications that demand high performance, efficiency, and reliability. This product is crafted by NXP Semiconductors, a leader in the semiconductor industry, renowned for their innovative technologies in automotive, industrial, and consumer markets.

Key Features

  • Advanced Architecture: The MPF5024AVNA0ES is built on a sophisticated architecture that provides a perfect balance between power consumption and processing capabilities, making it an ideal choice for energy-sensitive applications.
  • High Performance: With its robust processing core, this product delivers exceptional performance that can handle complex computations and multitasking with ease, ensuring smooth operation of applications.
  • Connectivity: This device offers a range of connectivity options to cater to various communication requirements, enabling seamless integration with other components and peripherals.
  • Security Features: Security is a paramount concern in today's digital landscape, and the MPF5024AVNA0ES comes equipped with advanced security features to protect sensitive data and prevent unauthorized access.
  • Low Power Consumption: Despite its powerful capabilities, the chip is designed to be energy-efficient, which not only extends the battery life of portable devices but also reduces the overall energy footprint of the systems it powers.

Applications

The NXP MPF5024AVNA0ES is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

NXP's commitment to quality ensures that the MPF5024AVNA0ES is manufactured to the highest standards, providing dependable performance over its lifespan. Its reliability makes it suitable for applications where consistent operation is critical.

Conclusion

In summary, the NXP MPF5024AVNA0ES is a powerful and versatile microprocessor that offers a comprehensive solution for a wide range of electronic applications. Its combination of performance, connectivity, security, and energy efficiency makes it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5368 $54.1472
10+ $11.1072 $111.0720
14+ $10.7601 $150.6414
20+ $10.4130 $208.2600
25+ $10.0659 $251.6475
34+ $9.0246 $306.8364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess