EN
  • EN
  • DE

MPC9653AFAR2

Part No MPC9653AFAR2
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLK GENERATOR 1:8 32-LQFP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 32-Pin LQFP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL Yes with Bypass
Input LVCMOS, LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 789325-MPC9653AFAR2
Popularity Medium
Supply and Demand Status Balance
Family Name MPC9653
Introduction Date April 19, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC9653AFAR2 CAD Model

Description

Product Overview: MPC9653AFAR2

The MPC9653AFAR2 is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This robust product is part of the MPC family, well-known for its exceptional processing capabilities and reliability in demanding applications.

Key Features

  • Advanced Architecture: The MPC9653AFAR2 features a sophisticated architecture that allows for efficient handling of complex computing tasks, making it ideal for automotive control systems, industrial automation, and other high-performance applications.
  • High-Speed Processing: Equipped with a powerful core, this MCU offers high-speed processing capabilities that ensure quick response times and smooth operation of time-sensitive functions.
  • Memory Integration: It includes integrated memory modules that provide ample storage for applications, reducing the need for external memory components and simplifying the overall system design.
  • Connectivity Options: With a range of connectivity options, the MPC9653AFAR2 facilitates easy integration into various systems, enabling communication with other devices and networks.
  • Robustness: Designed to withstand harsh environments, this MCU maintains its performance under extreme temperatures and conditions, making it suitable for automotive and industrial applications where reliability is crucial.
  • Low Power Consumption: Despite its high performance, the MPC9653AFAR2 is engineered to be energy-efficient, minimizing power consumption and heat generation, which is essential for battery-operated or energy-sensitive systems.

Applications

The versatility of the MPC9653AFAR2 allows it to be utilized across a broad range of applications. It is particularly favored in the automotive industry for engine control units (ECUs), transmission control, and advanced driver-assistance systems (ADAS). In the industrial sector, it is used in automation control systems, robotics, and complex machinery control. Its reliability and performance also make it a preferred choice for aerospace and defense applications where precision and durability are non-negotiable.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The MPC9653AFAR2 is backed by NXP's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate this MCU into their designs successfully.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess