EN
  • EN
  • DE

MPC9230AC

Part No MPC9230AC
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PECL CLOCK SYNTHESIZER 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL Yes with Bypass
Input Crystal
Output LVPECL
Frequency - Max 750MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MPC9230
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 719574-MPC9230AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC9230AC CAD Model

Description

NXP MPC9230AC Product Overview

The NXP MPC9230AC is a state-of-the-art integrated circuit designed for robust and high-performance applications. This product is part of NXP's renowned MPC series, which is known for its exceptional reliability and cutting-edge technology. The MPC9230AC is tailored to meet the demanding requirements of automotive, industrial, and networking markets, providing a seamless and efficient solution for a variety of electronic systems.

Key Features

  • High Integration: The MPC9230AC integrates multiple features into a single chip, reducing the need for additional components and simplifying the design of electronic systems. This integration helps to minimize the footprint and power consumption while maximizing performance.
  • Advanced Technology: Built on NXP's innovative technology, the MPC9230AC offers superior processing power and speed, ensuring that it can handle complex tasks with ease.
  • Robust Performance: The product is engineered to operate reliably in harsh environments, making it suitable for automotive and industrial applications where durability is critical.

Applications

The versatility of the NXP MPC9230AC allows it to be used across a wide range of applications. Its robust design is ideal for the automotive sector, where it can be utilized in engine control units, infotainment systems, and advanced driver assistance systems. In the industrial realm, the MPC9230AC is perfect for automation controls, robotics, and smart grid infrastructure. Furthermore, its high-speed processing capabilities make it an excellent choice for networking equipment, such as routers and switches.

Reliability and Quality

NXP is committed to delivering products of the highest quality, and the MPC9230AC is no exception. It is manufactured with precision and undergoes rigorous testing to ensure it meets the stringent standards required for its intended applications. Customers can trust the MPC9230AC for its long-term reliability and consistent performance.

Support and Resources

Customers can access comprehensive support and a wealth of resources for the MPC9230AC, including detailed datasheets, application notes, and design tools. NXP's technical support team is available to assist with any questions or challenges that may arise, ensuring a smooth integration of the MPC9230AC into your product designs.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess