EN
  • EN
  • DE

MM9Z1J638BM2EP

Part No MM9Z1J638BM2EP
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT MONITOR MULTI-CHEM 48QFN / Battery Battery Monitor IC Multi-Chemistry 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer NXP USA Inc.
Packaging Tray
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface CAN
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number MM9Z1J638
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935315214557
Standard Package 1,300
Win Source Part Number 1320232-MM9Z1J638BM2EP
Ultra Librarian 3D Model Ultra Librarian MM9Z1J638BM2EP CAD Model

Description

Introducing the MM9Z1J638BM2EP from NXP

The MM9Z1J638BM2EP is a cutting-edge, automotive-grade battery sensor module designed by NXP Semiconductors. This innovative product is specifically engineered for accurate monitoring of automotive battery parameters, ensuring the reliability and longevity of vehicle battery systems. As a part of NXP's high-quality product line, the MM9Z1J638BM2EP stands out for its precision, durability, and advanced features.

Key Features

  • Integrated Battery Monitoring: This module is capable of measuring critical battery parameters such as voltage, current, and temperature, providing real-time data for battery state analysis.
  • High Precision: The MM9Z1J638BM2EP boasts exceptional accuracy in its measurements, which is crucial for maintaining the battery's health and predicting its lifespan.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power draw, conserving the battery's charge and extending its service life.
  • Robust Communication: It supports robust communication protocols, ensuring seamless integration with the vehicle's onboard diagnostics and control systems.
  • Automotive Reliability: As an automotive-grade component, it meets stringent industry standards for performance and reliability under harsh conditions.

Applications

The MM9Z1J638BM2EP is versatile and can be used across various automotive applications, including:

  • Start-stop systems
  • Hybrid and electric vehicles
  • Battery management systems
  • Energy storage systems

Technical Specifications

  • Supply Voltage: 4.5V to 18V
  • Operating Temperature Range: -40°C to 125°C
  • Package: Robust 32-pin QFN

The MM9Z1J638BM2EP is your go-to solution for reliable battery monitoring in automotive environments. With its robust design and advanced features, it is an indispensable component for modern vehicle battery management systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7040 $54.8160
9+ $11.2443 $101.1987
14+ $10.8929 $152.5006
19+ $10.5415 $200.2885
25+ $10.1901 $254.7525
33+ $9.1360 $301.4880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess