The NXP MM9Z1I638BM2EP is a state-of-the-art battery sensor designed for precision monitoring in automotive applications. This advanced sensor is part of NXP's high-quality product line tailored to meet the rigorous demands of the automotive industry, ensuring reliability and performance under extreme conditions.
Key Features
- High Precision Sensing: The MM9Z1I638BM2EP delivers highly accurate measurements of battery parameters, including current, voltage, and temperature, facilitating efficient battery management and prolonging battery life.
- Integrated MCU: Equipped with an integrated microcontroller, this sensor offers on-chip data processing capabilities, enabling smart decision-making and reducing the load on external controllers.
- Low Power Consumption: Designed to be energy-efficient, the sensor operates with minimal power draw, which is critical for reducing the overall energy consumption of the vehicle's electrical system.
- Robust Communication: Featuring robust communication interfaces such as LIN (Local Interconnect Network), the MM9Z1I638BM2EP ensures reliable data transmission between the sensor and other vehicle systems.
- Automotive Grade: This sensor is built to meet AEC-Q100 standards, ensuring high resilience and optimal performance in the harsh environments typical of automotive applications.
Applications
The NXP MM9Z1I638BM2EP is ideal for a variety of automotive applications, particularly those requiring precise battery monitoring, such as start-stop systems, battery management systems, and energy-saving features in modern vehicles. Its robust design and accurate sensing capabilities make it an essential component for enhancing vehicle efficiency and reliability.
Technical Specifications
- Voltage Measurement Range: 4V to 18V
- Current Measurement Accuracy: ±0.5% of the measured value
- Temperature Measurement Range: -40°C to 125°C
- Package: Robust 32-pin QFN
- Supply Voltage: 5V
Whether you're developing cutting-edge electric vehicles or enhancing the battery systems of conventional cars, the NXP MM9Z1I638BM2EP offers the precision, reliability, and durability required for your automotive applications.