EN
  • EN
  • DE

MKW36Z512VHT4

Part No MKW36Z512VHT4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Kinetis KW36Z
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -99dBm
Memory Size 265kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-14678,935362509557,MKW36Z512VHT4-ND
Standard Package 260
Win Source Part Number 1006545-MKW36Z512VHT4
Ultra Librarian 3D Model Ultra Librarian MKW36Z512VHT4 CAD Model

Description

Product Overview: NXP MKW36Z512VHT4 Microcontroller

The NXP MKW36Z512VHT4 is a highly integrated and efficient microcontroller designed to meet the requirements of modern wireless applications. It is part of the Kinetis family of microcontrollers which are well-known for their robust performance and versatility. The MKW36Z512VHT4 is specifically tailored for smart connectivity and is an excellent choice for applications such as Internet of Things (IoT) devices, smart home automation, industrial control, and wireless monitoring systems.

Key Features

  • Core: The microcontroller features an ARM Cortex-M0+ core, which operates at up to 48 MHz. This core is known for its energy efficiency and is suitable for applications that require a balance between performance and power consumption.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex firmware and high-level application code.
  • Connectivity: The MKW36Z512VHT4 includes a multi-protocol radio supporting Bluetooth Low Energy (BLE) and IEEE 802.15.4 (Thread), making it highly suitable for wireless connectivity.
  • Integration: This microcontroller integrates a range of peripherals including ADCs, DACs, timers, and serial communication interfaces such as I2C, SPI, and UART, which facilitate the connection with various sensors and actuators.
  • Low Power: Designed with low-power applications in mind, it features multiple power modes to minimize energy consumption, which is critical for battery-operated devices.
  • Security: Security features include hardware encryption and decryption engines that support algorithms like AES, ensuring secure data transmission and storage.
  • Packaging: The MKW36Z512VHT4 is available in a 7x7 mm 48-pin QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MKW36Z512VHT4 allows it to be used across a wide range of applications. Its robust connectivity options make it particularly well-suited for wearable devices, healthcare monitoring, smart locks, and precision agriculture. Additionally, its low-power capabilities and secure communication features make it a reliable choice for developing energy-efficient and secure IoT solutions.

Conclusion

With its combination of performance, connectivity, and low-power operation, the NXP MKW36Z512VHT4 microcontroller stands out as a compelling option for developers and engineers looking to create advanced wireless products. Its comprehensive feature set ensures that it can meet the demands of complex applications while maintaining a high level of security and efficiency.

You May Also Be Interested in

Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3170 $61.5850
10+ $10.1063 $101.0630
16+ $9.7905 $156.6480
22+ $9.4747 $208.4434
28+ $9.1588 $256.4464
37+ $8.2114 $303.8218
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess