EN
  • EN
  • DE

MKW21D512VHA5

Part No MKW21D512VHA5
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 63VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 63-VFLGA
Case / Package 63-MAPLGA (8x8)
Family Name MKW21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885112-MKW21D512VHA5
Ultra Librarian 3D Model Ultra Librarian MKW21D512VHA5 CAD Model

Description

Product Overview: NXP MKW21D512VHA5

The NXP MKW21D512VHA5 is a cutting-edge microcontroller unit (MCU) designed to meet the demands of high-performance, low-power wireless applications. It is part of the Kinetis W series, which is tailored for wireless connectivity and offers a comprehensive solution for the Internet of Things (IoT) market.

Key Features

  • Core: At the heart of the MKW21D512VHA5 is an ARM Cortex-M4 core, which operates at a frequency of up to 48 MHz. This core provides the perfect balance between power efficiency and processing capability, with a Floating Point Unit (FPU) for precise computational operations.
  • Memory: The device comes equipped with 512 KB of flash memory and 128 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Wireless Connectivity: Featuring an integrated 2.4 GHz transceiver, the MCU supports IEEE 802.15.4 and Bluetooth Low Energy (BLE) 4.2, making it ideal for a wide range of wireless applications such as smart homes, health care, and industrial control systems.
  • Power Efficiency: With multiple power modes including a low-power run mode, the MKW21D512VHA5 is optimized for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Security: Security features such as hardware encryption, a random number generator, and a cryptographic acceleration unit provide robust protection against external threats, ensuring secure data communication.
  • Integration: This MCU provides a variety of integrated peripherals including timers, serial communication interfaces, and ADCs, which simplify design and reduce the need for external components.
  • Package: The MKW21D512VHA5 is offered in a 7x7 mm 48 QFN package, which is suitable for space-constrained applications.

Applications

With its powerful feature set, the NXP MKW21D512VHA5 is an excellent choice for developers creating IoT devices that require reliable wireless connectivity, efficient power management, and advanced security. It can be used in a range of applications, including wearable devices, smart lighting, home automation, and portable health care devices.

In summary, the NXP MKW21D512VHA5 MCU is a versatile and powerful component that provides a solid foundation for any wireless application demanding low power consumption, robust security, and high performance.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5264 $50.1056
10+ $10.2780 $102.7800
16+ $9.9569 $159.3104
21+ $9.6357 $202.3497
27+ $9.3145 $251.4915
36+ $8.3509 $300.6324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess