EN
  • EN
  • DE

MGD3160AM315EKR2

Part No MGD3160AM315EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description EV INVERTER CONTROL; IGBT & SIC / Driver 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Mounting Type Surface Mount
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338235-MGD3160AM315EKR2
Ultra Librarian 3D Model Ultra Librarian MGD3160AM315EKR2 CAD Model

Description

Introducing the MGD3160AM315EKR2 from NXP

The MGD3160AM315EKR2 is a cutting-edge product from NXP Semiconductors, renowned for its high-quality and innovative integrated circuits. This particular device is part of NXP's MagniV portfolio, which is designed to simplify system design by integrating analog, mixed-signal, and power functions along with a microcontroller on a single chip. The MGD3160AM315EKR2 is specifically tailored for automotive applications, providing a robust and efficient solution for designers focusing on reliability and performance.

At the heart of this product lies a powerful microcontroller unit (MCU) that is engineered to operate with a 5V supply, ensuring stable performance even under the harsh electrical environments typically found in automotive applications. The MCU is complemented by an array of features including multiple communication interfaces, analog inputs, and PWM outputs, making it highly adaptable to a wide range of automotive control tasks.

The MGD3160AM315EKR2 boasts a LIN 2.x transceiver, which provides local interconnect network capabilities. This feature is essential for automotive networks, allowing various electronic components within the vehicle to communicate effectively. Moreover, the device includes a 12-bit analog-to-digital converter (ADC), which offers precise measurement capabilities for sensor data, critical for real-time monitoring and control systems.

With its integrated voltage regulator, the MGD3160AM315EKR2 ensures clean and stable power delivery to the MCU and other peripherals, enhancing the overall system reliability. The device also includes a watchdog timer, which serves as a fail-safe mechanism, resetting the MCU in the event of software anomalies or malfunctions.

Designed with a focus on ease of use, the MGD3160AM315EKR2 supports a wide temperature range, making it suitable for the demanding conditions of automotive environments. Its robust design and comprehensive feature set make it an ideal choice for applications such as body control modules, sensor interfaces, and actuator controls in modern vehicles.

In summary, the MGD3160AM315EKR2 from NXP is a highly integrated, versatile, and reliable solution for automotive electronics designers seeking to improve system performance while reducing complexity and cost. Its combination of an MCU, communication interfaces, and analog features, all in a single package, provides a compact and efficient platform for a variety of automotive applications.

You May Also Be Interested in

NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
PROTOTYPE
Lowest to $3.5711
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess