EN
  • EN
  • DE

MCZ33996EKR2

Part No MCZ33996EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CH 1:16 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features Power Switch/Driver
Manufacturer NXP
Package Reel - TR
Family Name MCZ33996
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-MCZ33996EKR2CT, 568-MCZ33996EKR2TR, MCZ33996EKR2-ND, 935313689518, 568-MCZ33996EKR2DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851462-MCZ33996EKR2
Ultra Librarian 3D Model Ultra Librarian MCZ33996EKR2 CAD Model

Description

NXP MCZ33996EKR2 Multiple Switch Detection Interface

The NXP MCZ33996EKR2 is a sophisticated multiple switch detection interface designed to monitor the status of external switches. This integrated circuit is part of NXP's extensive portfolio of automotive-grade products and is particularly suited for applications within the automotive industry, where reliability and precision are paramount.

One of the key features of the MCZ33996EKR2 is its ability to interface with up to 16 switch contacts, providing a robust solution for systems that require multiple inputs to be monitored simultaneously. This makes it an ideal choice for use in body control modules, lighting systems, and other in-vehicle networks that demand a high number of inputs.

The device operates over a broad voltage range, typically from 6V to 26V, which ensures compatibility with a wide array of automotive power systems. Its extended temperature range also guarantees performance under the harsh conditions often encountered in automotive environments.

With built-in diagnostics capabilities, the MCZ33996EKR2 can detect open and shorted switches, enhancing the safety and reliability of the system it's integrated into. Moreover, it includes a serial peripheral interface (SPI) that allows for seamless communication with a microcontroller, facilitating easy integration into existing automotive networks.

For ease of implementation, the MCZ33996EKR2 is available in a compact 32-lead SOIC package, which is not only space-efficient but also simplifies the PCB design process. This package is engineered to meet the stringent requirements of automotive applications, ensuring long-term durability and consistent performance.

The NXP MCZ33996EKR2 is a testament to NXP's commitment to providing innovative solutions for the automotive industry. It offers designers a reliable, efficient, and flexible option for managing multiple switch inputs, ensuring that critical vehicle functions are monitored accurately and effectively.

For additional information, datasheets, and support, customers can visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess