EN
  • EN
  • DE

MC33SB0401ES

Part No MC33SB0401ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LOW SIDE DRIVER X2, WHEEL SPEED / Motorcycle Braking PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Motorcycle Braking
Voltage - Supply 6V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC33SB0401
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345590-MC33SB0401ES
Ultra Librarian 3D Model Ultra Librarian MC33SB0401ES CAD Model

Description

The NXP MC33SB0401ES is a state-of-the-art quad high-side switch designed to deliver exceptional performance in a range of automotive and industrial applications. This device is part of NXP's extensive portfolio of Smart Discretes, which are renowned for their integration of intelligent features and robust protection mechanisms.

Key Features

  • High-Side Switch: The device incorporates four high-side switches, enabling direct control of high-current loads with a simple logic input.
  • Current Sense: Each switch channel includes accurate current sensing, providing real-time feedback on load conditions for advanced system control and diagnostics.
  • Wide Voltage Range: Designed to operate over a broad voltage range, the MC33SB0401ES is suitable for various applications, accommodating the fluctuations commonly found in automotive power systems.
  • Thermal Protection: With built-in thermal shutdown, the device ensures reliable operation by protecting itself and the load from overheating.
  • Open Load Detection: The integrated open load detection feature allows for immediate identification of circuit interruptions or disconnections, enhancing system safety and reliability.

Applications

The NXP MC33SB0401ES is ideal for a variety of applications that require the reliable switching of high currents. These include, but are not limited to:

  • Automotive lighting systems
  • Body control modules
  • Industrial automation systems
  • Smart power distribution systems

Technical Specifications

Parameter Value
Load Current (per channel) Up to 6 A
Operating Voltage Range 5.5 V to 28 V
Thermal Shutdown Yes
Package SOIC-16

Overall, the NXP MC33SB0401ES is a robust and intelligent solution for managing high-current loads with precision and safety. Its advanced features and protective functions make it an indispensable component for modern automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7594 $53.2782
7+ $14.5718 $102.0026
11+ $14.1165 $155.2815
15+ $13.6611 $204.9165
19+ $13.2057 $250.9083
26+ $11.8396 $307.8296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess