EN
  • EN
  • DE

MC33PT2001AE

Part No MC33PT2001AE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SOLENOID CONTROLLER 6 64LQFP / Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive, Solenoid Controller
Current - Supply -
Voltage - Supply 0V ~ 72V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number MC33PT2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357101-MC33PT2001AE
Ultra Librarian 3D Model Ultra Librarian MC33PT2001AE CAD Model

Description

The NXP MC33PT2001AE is a sophisticated motor driver designed to cater to the needs of modern automotive and industrial applications. This high-performance product is specifically engineered to drive brushed DC motors, offering precision control and efficiency in a compact package.

Key Features

  • Wide Voltage Range: The MC33PT2001AE operates over a broad voltage range, accommodating various application requirements and ensuring compatibility with a range of motor specifications.
  • High Current Output: Capable of delivering substantial current, this driver can handle the demanding requirements of powerful motors, making it suitable for high-torque applications.
  • Integrated Protection: With built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout, the MC33PT2001AE ensures reliable operation and longevity of the motor and the driver itself.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for real-time monitoring of the driver's status, aiding in prompt fault detection and system maintenance.
  • Flexible Control Interface: The device supports various control modes, including PWM, offering designers flexibility in how they implement speed and direction control within their systems.

Applications

The MC33PT2001AE is versatile and can be integrated into a wide array of applications, such as:

  • Automotive systems, including power seats, window lifters, and HVAC blowers
  • Industrial automation, for conveyor belts and automated guided vehicles (AGVs)
  • Consumer electronics that require motorized movements, like robotic vacuum cleaners

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5.5V to 28V
Output Current (IOUT) Up to 5A
Package HSOP20

The NXP MC33PT2001AE stands out as a robust and reliable solution for driving DC motors, offering a combination of performance, protection, and versatility that makes it an ideal choice for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6904 $71.0712
6+ $19.4383 $116.6298
8+ $18.8309 $150.6472
11+ $18.2234 $200.4574
15+ $17.6160 $264.2400
19+ $15.7936 $300.0784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess