EN
  • EN
  • DE

MC33PF8200D2ES

Part No MC33PF8200D2ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935382409557
Standard Package 260
Win Source Part Number 999654-MC33PF8200D2ES
Ultra Librarian 3D Model Ultra Librarian MC33PF8200D2ES CAD Model

Description

NXP MC33PF8200D2ES Power Management Integrated Circuit

The NXP MC33PF8200D2ES is a highly sophisticated Power Management Integrated Circuit (PMIC) designed to cater to the demanding power requirements of modern embedded and automotive applications. This advanced PMIC is engineered to provide reliable and efficient power management solutions to support complex electronic systems. Its versatility makes it an ideal choice for a wide range of applications, including but not limited to infotainment systems, advanced driver-assistance systems (ADAS), and telematics.

At the heart of the MC33PF8200D2ES lies a flexible and programmable architecture that enables precise control over power sequencing and management. It features multiple buck and boost converters, LDO regulators, and a real-time clock supply, which collectively ensure a stable and continuous power supply to various subsystems. The device's switch-mode power supplies are highly efficient, reducing heat generation and power loss, thereby enhancing the overall system reliability and performance.

The PMIC is designed with an I2C communication interface for easy configuration and monitoring of the power states. This allows for dynamic voltage scaling, power sequencing, and fault management, which are crucial for optimizing power consumption and extending battery life in portable applications. Additionally, the MC33PF8200D2ES comes with built-in safety features such as overvoltage, undervoltage, and thermal protection, which safeguard the system against potential damage caused by electrical anomalies.

Another notable feature of the NXP MC33PF8200D2ES is its compact form factor. The small footprint of the device is particularly beneficial for space-constrained applications, enabling designers to achieve more efficient board layouts and to pack more functionality into smaller spaces. The PMIC's robust design also meets the stringent quality and reliability standards required for automotive applications, ensuring performance in harsh environments and across wide temperature ranges.

In summary, the NXP MC33PF8200D2ES is a state-of-the-art PMIC that offers a comprehensive solution for power management challenges in today's complex electronic systems. Its combination of efficiency, flexibility, and reliability makes it a prime choice for engineers looking to optimize their power architectures and enhance system performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2873 $58.5746
5+ $24.0306 $120.1530
7+ $23.2797 $162.9579
9+ $22.5287 $202.7583
12+ $21.7778 $261.3336
16+ $19.5249 $312.3984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,295 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess