EN
  • EN
  • DE

MC33PF8100FJES

Part No MC33PF8100FJES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC, I.MX8, PRE-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Processor
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Standard Package 260 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1006447-MC33PF8100FJES
Ultra Librarian 3D Model Ultra Librarian MC33PF8100FJES CAD Model

Description

Introducing the NXP MC33PF8100FJES Power Management IC

The NXP MC33PF8100FJES is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding requirements of automotive and industrial applications. This advanced PMIC features a wide range of capabilities to provide a comprehensive power solution for embedded systems.

Key Features

  • Multiple Output Channels: The MC33PF8100FJES offers a variety of output channels, including high-efficiency buck converters, boost converters, and linear regulators, all designed to supply different voltage levels to various system components.
  • Configurable Options: Users can configure the PMIC through I²C communication, enabling customization for specific application needs, such as output voltage settings, sequencing, and timing.
  • High Integration: With integrated power control, this PMIC reduces the need for external components, thereby saving space and cost on the system board.
  • Robust Protection Features: The device includes a range of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the MC33PF8100FJES is AEC-Q100 qualified, ensuring performance and reliability in automotive environments.

Applications

The versatile nature of the MC33PF8100FJES makes it suitable for a variety of applications, including but not limited to:

  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems
  • Body control modules
  • Industrial control systems

Technical Specifications

  • Input Voltage Range: 2.8V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 10x10mm² QFN-48

The NXP MC33PF8100FJES stands out as a powerful and reliable PMIC solution, engineered to streamline power management in complex automotive and industrial systems. Its extensive feature set and robust design ensure that it can meet the needs of the most demanding applications, making it a top choice for designers looking to optimize their power architecture.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3026 $66.9078
6+ $18.2996 $109.7976
9+ $17.7277 $159.5493
12+ $17.1559 $205.8708
16+ $16.5840 $265.3440
21+ $14.8684 $312.2364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess