EN
  • EN
  • DE

MC33PF8100EPESR2

Part No MC33PF8100EPESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX8 PRE-PR / High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications High Performance i.MX 8, S32x Processor Based
Current - Supply -
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353352-MC33PF8100EPESR2
Ultra Librarian 3D Model Ultra Librarian MC33PF8100EPESR2 CAD Model

Description

Product Overview: NXP MC33PF8100EPESR2

The NXP MC33PF8100EPESR2 is a high-performance power management integrated circuit (PMIC) designed to cater to the demanding power requirements of automotive and industrial applications. This advanced PMIC is part of NXP's extensive portfolio of power management solutions that aim to provide reliable and efficient power distribution and control.

Key Features:

  • Versatile Power Management: The MC33PF8100EPESR2 features multiple output channels, including high-efficiency buck converters, linear regulators, and switchable outputs, allowing it to handle a diverse range of power supply needs.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, this PMIC operates over a wide temperature range and includes features like under-voltage lockout, over-voltage protection, and thermal shutdown to ensure reliable performance.
  • Configurable Outputs: With programmable output voltages, the device can be tailored to power various microcontrollers, sensors, and other components, making it a flexible solution for complex systems.
  • I2C Interface: The integrated I2C interface allows for easy communication and control, enabling real-time adjustments and monitoring of the power system.

Applications:

The NXP MC33PF8100EPESR2 is ideal for a wide array of applications, particularly in the automotive sector, where power efficiency and reliability are paramount. Applications include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Body Control Modules
  • Powertrain and Engine Control Units

Technical Specifications:

  • Input Voltage Range: Suitable for automotive battery supply voltages
  • Multiple Output Channels: Including buck converters and LDOs
  • Communication: I2C interface for system integration and control
  • Protection Features: Over-voltage, under-voltage, over-current, and thermal protection

In summary, the NXP MC33PF8100EPESR2 PMIC is a sophisticated and versatile component that provides robust power management capabilities for automotive and industrial applications. Its array of features and protections ensures that it can meet the stringent requirements of modern electronic systems, providing both performance and peace of mind.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4241 $56.5446
13+ $7.7326 $100.5238
21+ $7.4909 $157.3089
28+ $7.2493 $202.9804
36+ $7.0077 $252.2772
48+ $6.2827 $301.5696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess