EN
  • EN
  • DE

MC33FS6510NAE

Part No MC33FS6510NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 1.5A VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000688-MC33FS6510NAE
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications System Basis Chip
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian MC33FS6510NAE CAD Model

Description

Product Overview: NXP MC33FS6510NAE

The NXP MC33FS6510NAE is a sophisticated System Basis Chip (SBC) designed to support the demanding requirements of automotive power management and safety systems. This high-performance component is engineered to provide a reliable interface between the vehicle's microcontroller and peripherals, ensuring optimal operation of automotive applications.

Key Features

  • Integrated Power Management: The MC33FS6510NAE offers a range of power control options, including multiple regulated voltage outputs to power the microcontroller and other system components.
  • Advanced Safety: With built-in fail-safe features and diagnostics, this SBC is designed to meet the stringent safety requirements of automotive applications, contributing to overall system reliability.
  • High-Speed CAN Interface: The device includes a high-speed Controller Area Network (CAN) interface, which is essential for real-time communication in vehicles and supports the networking of multiple microcontrollers.
  • Low-Power Modes: To minimize power consumption, the MC33FS6510NAE supports various low-power modes, making it suitable for battery-operated systems.

Applications

The MC33FS6510NAE is designed for a broad range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules

Technical Specifications

At the core of the MC33FS6510NAE's technical specifications are:

  • Operating Voltage Range: 5.5V to 27V
  • Multiple Low Dropout (LDO) Regulators
  • Watchdog Timer for System Integrity
  • Temperature Range: -40°C to +125°C

Quality and Reliability

NXP's commitment to quality and reliability is evident in the MC33FS6510NAE, which is manufactured to meet the rigorous standards of the automotive industry. Its robust design ensures performance in the harshest environments, making it a trusted choice for vehicle manufacturers and suppliers worldwide.

Conclusion

The NXP MC33FS6510NAE System Basis Chip is an integral component for modern automotive applications, delivering power management, safety features, and communication capabilities in a single, compact package. Its comprehensive feature set and adherence to automotive standards make it an ideal choice for next-generation vehicle designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4174 $56.5044
13+ $7.7271 $100.4523
21+ $7.4857 $157.1997
28+ $7.2442 $202.8376
36+ $7.0027 $252.0972
48+ $6.2783 $301.3584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess