EN
  • EN
  • DE

MC33FS5502Y3ESR2

Part No MC33FS5502Y3ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description HIGH VOLTAGE PMIC QFN56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, Power Supplies
Current - Supply 15mA
Voltage - Supply 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33FS5502
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373141-MC33FS5502Y3ESR2
Ultra Librarian 3D Model Ultra Librarian MC33FS5502Y3ESR2 CAD Model

Description

Product Overview: MC33FS5502Y3ESR2 by NXP

The MC33FS5502Y3ESR2 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This advanced component is engineered to cater to the demanding requirements of automotive and industrial applications, offering a robust and flexible solution for power supply management.

Key Features

  • High Integration: The MC33FS5502Y3ESR2 integrates multiple functions into a single chip, which helps in reducing the overall component count and saving valuable board space in complex designs.
  • Voltage Regulation: It features precise voltage regulation capabilities, ensuring that connected devices receive a stable and reliable power supply, which is critical for the sensitive electronics found in automotive environments.
  • Thermal Management: With built-in thermal shutdown protection, the device safeguards itself and the system from the potential damages caused by overheating, thus enhancing system reliability.
  • Wide Operating Temperature Range: The PMIC is designed to operate effectively across a broad temperature range, making it suitable for harsh environments where temperatures can fluctuate significantly.
  • Package Type: The device is available in a compact package, making it ideal for space-constrained applications while still providing the necessary functionality for power management.

Applications

The MC33FS5502Y3ESR2 is particularly well-suited for use in the automotive industry, where it can be utilized in applications such as body control modules, sensor modules, and other automotive-related electronics that require consistent and reliable power supply. Additionally, its robustness and versatility also make it a good fit for industrial applications where power efficiency and reliability are of paramount importance.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MC33FS5502Y3ESR2 is no exception. It is built to meet the rigorous standards expected in the automotive industry, ensuring that it can withstand the challenges of the operating environment and provide a long service life.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6260 $53.3820
16+ $6.2572 $100.1152
25+ $6.0617 $151.5425
35+ $5.8661 $205.3135
45+ $5.6706 $255.1770
60+ $5.0840 $305.0400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess