EN
  • EN
  • DE

MC33772BSP1AER2

Part No MC33772BSP1AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT CNTRL LI-ION 3-6C 48LQFP / Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer NXP USA Inc.
Packaging Reel - TR
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33772
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935358985528
Standard Package 2,000
Win Source Part Number 1316443-MC33772BSP1AER2
Ultra Librarian 3D Model Ultra Librarian MC33772BSP1AER2 CAD Model

Description

The NXP MC33772BSP1AER2 is a cutting-edge battery cell controller designed to enhance the safety, reliability, and efficiency of lithium-ion battery packs, which are integral components in electric vehicles, energy storage systems, and various portable electronics. This sophisticated device is engineered to manage up to 6 cells in series and is suitable for a wide range of applications that demand precise battery monitoring and control.

Key Features

  • Cell Monitoring: The MC33772BSP1AER2 offers high-precision measurements of cell voltages, temperatures, and currents, ensuring the battery operates within its safe operating area.
  • Daisy Chain Capability: With its SPI interface, several devices can be connected in a daisy chain configuration, allowing for scalability in larger battery systems.
  • Integrated Balancing: The controller includes passive cell balancing functionality to maintain uniform charge levels across all cells, thus prolonging the battery pack's life.
  • Robust Communication: It features a robust isolated high-speed SPI communication interface for reliable data transfer even in harsh environments.
  • Functional Safety: Designed with functional safety in mind, the MC33772BSP1AER2 helps to achieve compliance with safety standards such as ISO 26262.

Applications

The MC33772BSP1AER2 is versatile and can be employed in various applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power supplies
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Technical Specifications

With an operating temperature range of -40°C to 125°C, the MC33772BSP1AER2 is built to withstand extreme conditions. It operates on a supply voltage ranging from 6V to 18V and features low quiescent current, making it energy-efficient for battery-powered applications.

In conclusion, the NXP MC33772BSP1AER2 is a sophisticated battery cell controller that offers precise monitoring and control, enhancing the performance and safety of lithium-ion battery packs across a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0358 $70.0716
5+ $28.7468 $143.7340
7+ $27.8494 $194.9458
9+ $26.9508 $242.5572
12+ $26.0522 $312.6264
15+ $23.3576 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess