EN
  • EN
  • DE

MC33771CTA1AE

Part No MC33771CTA1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BATTERY CELL CONTROLLER, ADVANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001188-MC33771CTA1AE
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) Battery Management
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Ultra Librarian 3D Model Ultra Librarian MC33771CTA1AE CAD Model

Description

NXP MC33771CTA1AE Battery Cell Controller

The NXP MC33771CTA1AE is a high-performance battery cell controller designed for the precise monitoring and management of multicell battery stacks. It is an integral component in applications ranging from electric vehicles to energy storage systems, where accurate cell monitoring is critical for safety, efficiency, and longevity.

This advanced battery cell controller is capable of simultaneously measuring multiple cell voltages, temperatures, and other critical parameters with high accuracy. It is specifically engineered to handle the complexities of lithium-ion and other advanced battery chemistries, ensuring that each cell within the battery pack operates within its safe operating area.

Key Features:

  • High Precision: The MC33771CTA1AE offers high-precision measurements with a typical cell voltage measurement accuracy of ±0.5 mV, ensuring the reliable operation of the battery system.
  • Multiple Channel Inputs: It supports up to 14 cell voltage inputs, allowing for comprehensive monitoring across a wide array of battery configurations.
  • Temperature Measurements: The device includes temperature measurement capabilities, which are crucial for monitoring the state of the battery and preventing thermal runaway conditions.
  • Communication Interface: Equipped with a robust daisy-chain communication interface, it allows for scalable connectivity and simplified wiring, which is essential for large battery packs.
  • Integrated Balancing: With integrated passive cell balancing functionality, it can optimize the state of charge across all cells, enhancing the overall performance and lifespan of the battery pack.
  • Functional Safety: The MC33771CTA1AE is designed with functional safety in mind, meeting the stringent requirements of automotive safety standards such as ISO 26262.

The NXP MC33771CTA1AE is a versatile and robust solution for battery management systems (BMS) that demand high accuracy, reliability, and safety. Its advanced features make it an ideal choice for designers and engineers looking to develop state-of-the-art energy storage solutions that can withstand the rigors of real-world applications.

With its exceptional performance and comprehensive feature set, the MC33771CTA1AE stands as a testament to NXP's commitment to innovation and quality in the field of battery technology.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7649 $59.0596
9+ $12.1148 $109.0332
13+ $11.7363 $152.5719
18+ $11.3577 $204.4386
23+ $10.9791 $252.5193
31+ $9.8433 $305.1423
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess