EN
  • EN
  • DE

MC33665ATS4AE

Part No MC33665ATS4AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BMS TPL TXRX CAN GATEWAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Power Management
Battery Chemistry -
Number of Cells 1
Fault Protection -
Interface I²C, SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33665
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372093-MC33665ATS4AE
Ultra Librarian 3D Model Ultra Librarian MC33665ATS4AE CAD Model

Description

Product Overview: MC33665ATS4AE by NXP

The MC33665ATS4AE is a cutting-edge product by NXP Semiconductors, designed to cater to the demanding needs of modern electronic systems. This component is part of NXP's extensive portfolio of semiconductor solutions that are widely recognized for their quality, performance, and reliability across various industries.

Key Features:

  • High Integration: The MC33665ATS4AE integrates multiple functionalities into a single package, reducing the need for additional components and saving valuable space on the PCB.
  • Robust Performance: Designed for high-performance applications, this product can withstand extreme conditions and maintain its functionality, ensuring the longevity and reliability of the systems it is used in.
  • Energy Efficient: With energy efficiency in mind, the MC33665ATS4AE is tailored to minimize power consumption, making it an ideal choice for battery-operated devices and applications with strict power budgets.
  • Advanced Technology: Utilizing NXP's advanced semiconductor technology, this product offers superior electrical characteristics that translate into faster processing, improved accuracy, and enhanced overall performance.

Applications:

The versatility of the MC33665ATS4AE allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and in-vehicle networking
  • Industrial automation, where precision and durability are paramount
  • Consumer electronics that require compact size and energy efficiency
  • Communication infrastructure, supporting the need for high-speed data processing and transfer

Technical Specifications:

For detailed technical specifications, customers are advised to refer to the official datasheet provided by NXP Semiconductors. This document includes comprehensive information on electrical characteristics, pin configurations, package details, and operating conditions for the MC33665ATS4AE.

Conclusion:

The MC33665ATS4AE by NXP is an exemplary product that embodies the company's commitment to innovation and excellence. Whether for automotive, industrial, consumer, or communication applications, this component delivers the performance and reliability that today's complex electronic systems require.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9513 $59.8539
7+ $16.3703 $114.5921
10+ $15.8588 $158.5880
14+ $15.3472 $214.8608
17+ $14.8356 $252.2052
23+ $13.3009 $305.9207
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess